TE Connectivity Ribbon Cable Connectors 1-111623-8

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 15.16 MM  [.597 INCH ] Connector Width : 5.58 MM  [.22 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 15.16 MM  [.597 INCH ] Connector Width : 5.58 MM  [.22 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-111623-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-111623-8
Ribbon Cable Connectors 1-111623-8
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 15.16 MM  [.597 INCH ] Connector Width : 5.58 MM  [.22 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ]
  • Connector Height : 8.48 MM  [.334 INCH ]
  • Connector Length : 15.16 MM  [.597 INCH ]
  • Connector Width : 5.58 MM  [.22 INCH ]
  • Row-to-Row Spacing : 2 MM  [.078 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 158

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
IDC Connectors - 6811297 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811297
IDC Connectors 6811297
TE Connectivity 1-111623-8 IDC Connector

TE Connectivity 1-111623-8 IDC Connector

Supplier's Site
IDC Connectors - 6811297P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6811297P
IDC Connectors 6811297P
TE Connectivity 1-111623-8 IDC Connector

TE Connectivity 1-111623-8 IDC Connector

Supplier's Site
IDC Connectors - 1735496 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1735496
IDC Connectors 1735496
TE Connectivity 1-111623-8 IDC Connector

TE Connectivity 1-111623-8 IDC Connector

Supplier's Site
Connectors Data & Signal - 1-111623-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1-111623-8
Connectors Data & Signal 1-111623-8
10 2MM POL30 DP LEAD FREE

10 2MM POL30 DP LEAD FREE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-111623-8
Headers & Wire Housings 1-111623-8
A-L 2MM RECPT ASSY

A-L 2MM RECPT ASSY

Buy Now
Free Hanging, Panel Mount - AKA10L-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKA10L-ND
Free Hanging, Panel Mount AKA10L-ND
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Receptacle, 10 Position, 2Mm; Idc Connector Type Amp - Te Connectivity - 37K7400 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 10 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
37K7400
Wire-Board Connector, Receptacle, 10 Position, 2Mm; Idc Connector Type Amp - Te Connectivity 37K7400
WIRE-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amp - Te Connectivity - 79Y0121 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amp - Te Connectivity
79Y0121
Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amp - Te Connectivity 79Y0121
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:AMP-LATCH Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:AMP-LATCH Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-111623-8 6811297 6811297P 1-111623-8 1-111623-8 AKA10L-ND 37K7400 79Y0121
Product Name Ribbon Cable Connectors IDC Connectors IDC Connectors Connectors Data & Signal Headers & Wire Housings Free Hanging, Panel Mount Wire-Board Connector, Receptacle, 10 Position, 2Mm; Idc Connector Type Amp - Te Connectivity Connector, Rcpt, 10Pos, 2Row, 2Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers