TE Connectivity Unspecified Connectors 1-1105100-2

Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet
Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 1-1105100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1-1105100-2
Unspecified Connectors 1-1105100-2
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1-1105100-2
Unspecified Connectors 1-1105100-2
Unspecified Connectors

Unspecified Connectors

Buy Now
He/ha-C-Sti.au.0,5 Rohs Compliant Hts - Te Connectivity - 09H4073 - Newark, An Avnet Company
Chicago, IL, United States
He/ha-C-Sti.au.0,5 Rohs Compliant Hts - Te Connectivity
09H4073
He/ha-C-Sti.au.0,5 Rohs Compliant Hts - Te Connectivity 09H4073
HE/HA-C-STI.AU.0,5 ROHS COMPLIANT: YES

HE/HA-C-STI.AU.0,5 ROHS COMPLIANT: YES

Supplier's Site
Heavy Duty Connector Contacts - 1-1105100-2 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
1-1105100-2
Heavy Duty Connector Contacts 1-1105100-2
CONTACT H.D. CRIMP PIN 20AWG

CONTACT H.D. CRIMP PIN 20AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1105100-2 09H4073 1-1105100-2
Product Name Unspecified Connectors He/ha-C-Sti.au.0,5 Rohs Compliant Hts - Te Connectivity Heavy Duty Connector Contacts
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details