TE Connectivity
Unspecified Connectors
1-1106302-9
Description
SCHELLENSET 4,5MM
-
Powell Electronics, Inc.
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
SCHELLENSET 4,5MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Schellenset 4,5Mm Hts - Te Connectivity
16R8102
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1-1106302-9 |
1-1106302-9-ND |
16R8102 |
|
Product Name
|
Unspecified Connectors |
Heavy Duty Connector Accessories |
Schellenset 4,5Mm Hts - Te Connectivity |
|
Connector Type
|
|
Rectangular Connectors, Heavy Duty
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details