Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Active
Connector Type: Receptacle
Contact Type: Male Pin, Coaxial
Pitch - Mating: 0.157" (4.00mm)
Number of Positions: 78
Number of Rows: 5 + 2
Row Spacing - Mating: 0.157" (4.00mm)
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
CONN HEADER VERT 10POS 2.54MM
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-PH2-10-UA-ND | 1001-PH2-10-UA | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |