Connectors Board to Board, PCB Mt Pin Hders & Recept
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
CONN HEADER R/A 5POS 2.54MM
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PH1RA-05-UA | 2057-PH1RA-05-UA-ND | 1001-PH1RA-05-UA |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Rectangular Connectors |
| Connector Type | Board to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |