"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
CONN HEADER R/A 2POS 2.54MM
Connectors Board to Board, PCB Mt Pin Hders & Recept
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PH1RA-02-UA-ND | 1001-PH1RA-02-UA | PH1RA-02-UA |
| Product Name | Headers, Male Pins | Rectangular Connectors | Connectors Board to Board, PCB Mt Pin Hders & Recept |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |