CONN HEADER R/A 3POS 2.54MM
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
Connectors Board to Board, PCB Mt Pin Hders & Recept
| New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-PH1RB-03-UA | 2057-PH1RB-03-UA-ND | PH1RB-03-UA |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector |
| Geometry | Right Angle | ||
| Mounting | Through Hole, Right Angle |