Adam Technologies, Inc. Rectangular Connectors PH1RB-04-TA

Description
CONNECTOR, IDC WIRE HOUSING, 3.96MM
Request a Quote
Description
CONNECTOR, IDC WIRE HOUSING, 3.96MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CONNECTOR, IDC WIRE HOUSING, 3.96MM

CONNECTOR, IDC WIRE HOUSING, 3.96MM

Buy Now
Rectangular Connectors - 1001-PH1RB-04-TA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-PH1RB-04-TA
Rectangular Connectors 1001-PH1RB-04-TA
CONNECTOR, PIN HEADER, 2.54MM

CONNECTOR, PIN HEADER, 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number PH1RB-04-TA 1001-PH1RB-04-TA
Product Name Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details