CONN HEADER R/A 4POS 2.54MM
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-PH1RB-04-UA | 2057-PH1RB-04-UA-ND |
| Product Name | Rectangular Connectors | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |
| Geometry | Right Angle | |
| Mounting | Through Hole, Right Angle |