Adam Technologies, Inc. Rectangular Connectors PH1RA-11-UA

Description
CONN HEADER R/A 11POS 2.54MM
Request a Quote Datasheet
Description
CONN HEADER R/A 11POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1001-PH1RA-11-UA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-PH1RA-11-UA
Rectangular Connectors 1001-PH1RA-11-UA
CONN HEADER R/A 11POS 2.54MM

CONN HEADER R/A 11POS 2.54MM

Supplier's Site Datasheet
Headers, Male Pins - 2057-PH1RA-11-UA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2057-PH1RA-11-UA-ND
Headers, Male Pins 2057-PH1RA-11-UA-ND
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1001-PH1RA-11-UA 2057-PH1RA-11-UA-ND
Product Name Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Geometry Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ribbon Cable Connectors - 102153-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details