ZGC, Inc. Datasheets for Batteries
Industrial batteries translate chemical energy into electricity.
Batteries: Learn more
| Product Name | Notes |
|---|---|
| Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of... | |
| Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) with 8 pin LEMO for Sony F23/F35 Camera Employing the high draw performance of the Nickel Metal Hydride technology in a... | |
| Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of... | |
| Anton Bauer Digital Dionic 160 Lithium Ion Battery Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells. Anton Bauer Digital Dionic 160 battery is constructed with... | |
| Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA... | |
| Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100... | |
| Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the... | |
| Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON... | |
| Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and... | |
| Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14... | |
| Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw... | |
| Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery 120WH Capacity / Sustains 10 Amp Draw Output Voltage - 14.4 VDC Sleep Feature / Motion Detection Reduces Battery Self-discharge... | |
| Anton Bauer Elipz Extension Cable Designed to extend the standard ElipZ camera connector cable allowing back mounting of the ElipZ battery on Stasis Flex. ElipZ Extended Cable extends the standard... | |
| Anton Bauer ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the... | |
| Anton Bauer T2 - T Series Two Position Battery Charger The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. The... | |
| Anton Bauer TM4 Four position simultaneaous FAST Charger The TM4 is a four position simultaneous fast charger designed to safely and reliably charge Anton/Bauer Gold Mount batteries twice as fast... | |
| Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and... | |
| Canon BP-930 Battery Pack The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. The Canon BP-930 Lithium Ion Battery Pack... | |
| Canon BP-945 Battery Pack The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up... | |
| Canon BP-950G Battery Pack The Canon BP-950G Lithium Ion Battery Pack can deliver up to 4 hours and 55 minutes of uninterrupted power. The Canon BP-950G Lithium Ion Battery Pack... | |
| Canon BP-955 (5200mAh) Lithium Ion Battery The Canon BP-955 Lithium-Ion Battery Pack (5200mAh) is designed for use with the Canon XF series of professional camcorders. The BP-955 sends remaining battery... | |
| Canon BP-970G Battery Pack The Canon BP-970G Lithium Ion Battery Pack can deliver up to 7 hours and 30 minutes of uninterrupted power. The Canon BP-970G Lithium Ion Battery Pack... | |
| Canon BP-975 (7800mAh) Lithium Ion Battery For the new Caonon C300 and XF Series Professional Camcorders Sends Battery Life and Data to Camera 4 LED Lights Display Battery Life The... | |
| Canon LP-E4N Battery Pack | |
| Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh,... | |
| Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that... | |
| Convergent Design nanoBatt- Li-Ion Battery, 18Wh The nanoFlash 2-Cell Lithium-Ion Battery powers the nanoFlash for 3 hours. | |
| IDX IDX Battery Package for JVC GY-HD100U Includes Battery Bracket, Charger and Battery. IDX Battery and Charger Kit for JVC GY-HD100U and GY-HD110U Camcorders Includes: 1 Bracket for ENDURA batteries... | |
| JVC AB-DIONIC-PKG Anton Bauer Dionic 90 Battery & Charger ANTON BAUER DIONIC90 BATTERY & CHARGER (Includes one Tandem 70 charger and one Dionic90 battery) | |
| JVC BN-VF823UP Lithium ion Battery for GY-HM100 This is a Lithium-Ion Data Battery 7.2V (2190mAh) for use with the GY-HM100. The remaining battery power by percentage and remaining recording time... | |
| JVC IDX Endura Battery Package for JVC GY-HD250U IDX Battery Kit includes battery, charger and batteries. IDX Battery Kit includes: 1 JVC-PV Battery Plate, 1 VL2Plus Charger/Power Supply 2 E7... | |
| Sony BP-U60 Lithium-Ion Battery Battery for Sony PMW-EX1 & PMW-F3 The Sony BP-U60 is a lithium-ion battery designed for professional video shooting in both the field and the studio. This... |