ZGC, Inc. Anton Bauer T2 - T Series Two Position Battery Charger T2

Description
Anton Bauer T2 - T Series Two Position Battery Charger The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. The Anton Bauer T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. It incorporates all of the Logic Series circuits that are employed in every Anton Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. T2 will address all Anton/Bauer Gold Mount batteries including HyTRON and Dionic. Like all Anton Bauer chargers, everything is automatic. Once a battery is placed onto the charger, it will automatically go into one of the Three Stage Charging modes. Mount any Digital Logic Series or Logic Series battery to the TITAN T2 and it will automatically determine the appropriate charge routine and execute it. When the Titan T2 is being used as a power supply, the battery (right side only) functions as an automatic backup, just in case AC power is lost. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton/Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.
Description
Anton Bauer T2 - T Series Two Position Battery Charger The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. The Anton Bauer T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. It incorporates all of the Logic Series circuits that are employed in every Anton Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. T2 will address all Anton/Bauer Gold Mount batteries including HyTRON and Dionic. Like all Anton Bauer chargers, everything is automatic. Once a battery is placed onto the charger, it will automatically go into one of the Three Stage Charging modes. Mount any Digital Logic Series or Logic Series battery to the TITAN T2 and it will automatically determine the appropriate charge routine and execute it. When the Titan T2 is being used as a power supply, the battery (right side only) functions as an automatic backup, just in case AC power is lost. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton/Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer T2 - T Series Two Position Battery Charger - T2 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer T2 - T Series Two Position Battery Charger
T2
Anton Bauer T2 - T Series Two Position Battery Charger T2
Anton Bauer T2 - T Series Two Position Battery Charger The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. The Anton Bauer T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. It incorporates all of the Logic Series circuits that are employed in every Anton Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. T2 will address all Anton/Bauer Gold Mount batteries including HyTRON and Dionic. Like all Anton Bauer chargers, everything is automatic. Once a battery is placed onto the charger, it will automatically go into one of the Three Stage Charging modes. Mount any Digital Logic Series or Logic Series battery to the TITAN T2 and it will automatically determine the appropriate charge routine and execute it. When the Titan T2 is being used as a power supply, the battery (right side only) functions as an automatic backup, just in case AC power is lost. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton/Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Anton Bauer T2 - T Series Two Position Battery Charger
The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation.
The Anton Bauer T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. It incorporates all of the Logic Series circuits that are employed in every Anton Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. T2 will address all Anton/Bauer Gold Mount batteries including HyTRON and Dionic.
Like all Anton Bauer chargers, everything is automatic. Once a battery is placed onto the charger, it will automatically go into one of the Three Stage Charging modes. Mount any Digital Logic Series or Logic Series battery to the TITAN T2 and it will automatically determine the appropriate charge routine and execute it. When the Titan T2 is being used as a power supply, the battery (right side only) functions as an automatic backup, just in case AC power is lost.
Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton/Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number T2
Product Name Anton Bauer T2 - T Series Two Position Battery Charger
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Button Batteries - 2841817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Carbon Monofluoride
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
View Details