ZGC, Inc. Anton Bauer ProPac 14 NiCad Battery PROPAC14

Description
Anton Bauer ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The PRO PAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The PRO PAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer ProPac 14 NiCad Battery - PROPAC14 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer ProPac 14 NiCad Battery
PROPAC14
Anton Bauer ProPac 14 NiCad Battery PROPAC14
Anton Bauer ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The PRO PAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer ProPac 14 NiCad Battery
The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions.
The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions.
The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package.
The PRO PAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life.
These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number PROPAC14
Product Name Anton Bauer ProPac 14 NiCad Battery
Secondary Batteries Nickel-cadmium
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 4 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 1984036 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Capacity 6.5 ampere-hr
Width / Diameter 5.94 inch (151 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details