ZGC, Inc. Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery Hytron100

Description
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery - Hytron100 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery
Hytron100
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery Hytron100
Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery
The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting.
Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting.
The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely.
The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life.
Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Hytron100
Product Name Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery
Secondary Batteries Nickel-metal Hydride
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 7 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 2118953 - RS Components, Ltd.
Specs
Lead Acid Batteries Vrla
Capacity 22 ampere-hr
Width / Diameter 6.54 inch (166 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details