ZGC, Inc. Datasheets for Optical Mounts
Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Optical Mounts: Learn more
| Product Name | Notes |
|---|---|
| 16X9 15mm 1/4''-20 Lens Support Mount 15mm Lens Support Bracket The 16x9 Inc. Cine Lens Bracket adds needed support to 16x9's Cine Lens Mount adapters. Mounts onto 15mm lightweight supports... | |
| 16x9 72:62mm Step down ring 72mm to 62mm Step-down Adapter Ring The 169-7262M Step Ring is designed to help perform a step down from a 72mm filter thread to a... | |
| 16x9 72:82mm Step up Ring 72mm to 82mm Size-up adapter ring The 169-7282M Step Ring is designed to help perform a step up from a 72mm filter thread to a... | |
| 16X9 Cine Lens Mount PL to Micro 4/3 Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use... | |
| 16X9 Cine Lens Mount PL to Micro 4/3 Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod... | |
| 16X9 Cine Lens Mount PL to Sony E Mount with Support Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use... | |
| 16X9 Cine Lens Mount PL to Sony E Mount Back Focus Adjustments with use of Shims Designed from Aluminum & Stainelss Steel 1/4"-20 & 3/8"-16 Thread for use with Rod... | |
| Abakus 2/3" B4 Lens Mount to C Mount 1/2 Inch 3-CCD Camera | |
| Abakus 2/3" B4 Lens Mount to C Mount Camera Adapter B4 mount lenses can now be used on C mount cameras from 100:1 zoom lenses to super wide angles like... | |
| Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras... | |
| Abakus B4 to C-mount for Super 16mm (1-CCD Camera) Now you can use Super16 film lenses on C mount cameras with no loss of image quality Use Super16mm lenses on... | |
| Arri Bayonet to Arri PL Adapter (Stainless Steel) This is a special order item. Beautifully crafted in stainless steel and brass, this quick release adaptor is designed for all Arri... | |
| Arri PL to C Mount This is a special order item. Please call us at 973-335-4460 for additional information and pricing. | |
| Arri PL to Sony PMW-EX3 Lens Adapter For use with 35mm PL lenses This adaptor allows the use of most 35mm PL mounted lenses on the Sony PMW-EX3 Camera (Please... | |
| B4 2/3" to 1/3" Bayonet Adapter Works with the following cameras JVC GY-HD 110, HD200 & HD250 JVC GY-HM700 Sony HVR-Z7 Sony HVR-S270 Panasonic HXP300 The B4 2/3" broadcast lens... | |
| B4 2/3" to C Mount Adapter This adaptor can be used on any C mount camera including the following Toshiba TU48 Toshiba TU62 Toshiba TU63 Iconix HD-RH1 An original design... | |
| B4 2/3" to Sony PMW-EX3 Adapter In stock This mechanical adaptor will allow you to mount 2/3" broadcast lenses directly onto the EX3. Lenses can only be used in fully... | |
| Canon EF Adapter XL Canon EF Adapter for Canon XL2 & XL1 Camcorder to mount EOS Photo lenses EF Adapter XL Allows you to use over 50 different Canon EF... | |
| Canon EF to Sony PMW-EX3 Lens Adapter Allows you to fit Canon EF lenses to your Sony EX3 Now in stock The world's first Canon EF to Sony PMW-EX3 adaptor. | |
| Canon FD to Sony PMW-EX3 Lens Adapter Allows you to adapter Canon FD lenses to the Sony EX3 Perfect for shooting extreme telephoto, this adaptor allows the use of the... | |
| Canon FD to XL Lens Mount Adapter This is a special order item. Please call us at 973-335-4460 for additional information and pricing. | |
| Canon WD-72 .75x Wide Angle Adapter For use with your Canon XH G1 and Canon XH A1 camcorders. Mounts on the front of the XH G1 / XH A1 lens... | |
| Century Optics .3X Ultra Fisheye Adapter MKI, Bayonet Mount Partial zoom-through The Century .3X MK1 Ultra Fisheye Adapter offers an extreme fisheye effect and a high degree of barrel distortion. | |
| Century Optics .3X Ultra Fisheye Adapter MKII, 37mm Partial zoom-through Century's Mark II .3X Ultra Fisheye for DV Cameras is a high-performance optic featuring dramatically improved optics and a lens-saving... | |
| Century Optics .3X Ultra Fisheye Adapter MKII, 58mm For: Sony TRV900, PD100, VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm or smaller lens... | |
| Century Optics .55X Wide Angle Adapter, 37mm Diameter For: Sony HVR-A1U, HDR-HC1, DCR-PDX10, TRV950, JVC GR-DVM90, Canon Elura, Optura & ZR Series Here's a low-cost, high-quality wide angle solution: The... | |
| Century Optics .55X Wide Angle Adapter, 58mm Diameter Sony TRV900, PD100,VX-2100/2000, DSR-250, PD179/150 and JVC-HD10U, GYDV300U and Canon GL2/GL1 and other lenses with 58 mm (or smaller) lens front diameter... | |
| Century Optics .65X Wide Angle Converter, Bayonet Mount Full zoom-through Here's the tool for capturing a wider angle of view while maintaining full zoom capabilities: The Century .65X Wide Angle... | |
| Century Optics .7X Wide Angle Adapter for JVC GY-DV500 Fits lenses like the Canon YH13x7.5, YH14x7.3 and Fujinon S14x7.5, S14x7.3, T14x5.5 Century's .7X Wide Angle Converter clamps onto the front... | |
| Century Optics 1.6X Tele-converter, 85mm clamp ring Works with the JVC GY-HD100/110U with Fuji TH16x5.5 zoom lens with 85mm clamp ring (#FA-8282-00). Partial zoom-through. Extend the reach of your zoom... | |
| Century Optics 1/2" Bayonet to C Mount Adapter Mechanical adapter. Allows infinity focus. | |
| Century Optics 100mm Slip-on Adapter Ring Fisheye Adapter For Century Fisheye Adapter #0WA-FESU-20 | |
| Century Optics 100mm Slip-on Adapter Ring for .5X Super Wide Angle Adapter | |
| Century Optics 100mm Slip-on Adapter Ring for .8X Wide Angle Converter | |
| Century Optics 100mm Slip-on Adapter Ring for 1.6X Tele-converter | |
| Century Optics 2.0X Range Extender for 1/2" Bayonet Mount Mounts between the camera and the B4 mount video zoom lens. In situations that make it difficult, dangerous, or even impossible... | |
| Century Optics 2.0X Range Extender for 1/3" Bayonet Mount Mounts between the camera and the B4 mount video zoom lens. Mounted between the camera and zoom lens, the Century 2.0x... | |
| Century Optics 2.0X Range Extender for 2/3" Bayonet Mount Mounts between the camera and the B4 mount video zoom lens. In situations that make it difficult, dangerous, or even impossible... | |
| Century Optics 2/3" Bayonet to C Mount Adapter Mechanical adapter. Allows infinity focus. | |
| Century Optics 2/3" Sony 1/2" Bayonet Mount Adapter Mechanical adapter. Allows infinity focus. | |
| Century Optics 2/3" to 1/2" Bayonet Mount Adapter Mechanical adapter. Allows infinity focus. | |
| Century Optics 25-37mm Screw-in Step-up Adapter Ring Allows you to attach a 37mm Century lens add-on to your 25mm camera lens front. | |
| Century Optics 28-37mm Step-up Adapter Ring (Screw-in) Allows you to attach a 37mm Century lens add-on to your 28mm camera lens front. | |
| Century Optics 34-37mm Step-up Adapter Ring (Screw-in) Allows you to attach a 37mm Century lens add-on to your 34mm camera lens front. | |
| Century Optics 37mm to 58mm Step-up Ring Allows you to attach a 58mm Century lens add-on to your 37mm camera lens front. | |
| Century Optics 43mm to 58mm Step-up Ring Allows you to attach a 43mm Century Add-on lens your 58mm camera lens front | |
| Century Optics 46mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 46mm camera lens front | |
| Century Optics 49mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 49mm camera lens front | |
| Century Optics 52mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 52mm camera lens front | |
| Century Optics 55mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 55mm camera lens front | |
| Century Optics 62mm to 72mm Step-up Ring | |
| Century Optics 67mm to 72mm Step-up Ring | |
| Century Optics 67mm to 82mm Step-up Ring | |
| Century Optics 70mm Slip-on Adapter Ring | |
| Century Optics 72mm to 86mm Step-up Ring | |
| Century Optics 75mm Slip-on Adapter Ring | |
| Century Optics 75mm to 86mm Slip-on Ring | |
| Century Optics 77mm to 86mm Step-up Ring | |
| Century Optics 80mm Slip-on Adapter Ring for #0WA-FESU-RD | |
| Century Optics 80mm to 86mm Slip-on Ring | |
| Century Optics 82mm to 86mm Step-up Ring | |
| Century Optics 85mm Clamp Ring for Super Fisheye | |
| Century Optics 85mm Slip on Adapter Ring for JVC | |
| Century Optics 85mm Slip-on Adapter Ring Fisheye Adapter For Century Fisheye Adapter #0WA-FESU-20 | |
| Century Optics 85mm Slip-on Adapter Ring for .8X Wide Angle Converter | |
| Century Optics 85mm Slip-on Adapter Ring for .8x Wide Angle Converter For adapting the .8x Converter (#0FA-8XIF-00) to 15x and 16x Broadcast lenses | |
| Century Optics 85mm to 86mm Slip-on Ring | |
| Century Optics 86mm Slip-on Adapter Ring for .8X Wide Angle | |
| Century Optics 86mm Slip-on Adapter Ring for Super Wide Angle Adapters | |
| Century Optics 90mm Slip-on Adapter Ring for Super Wide Angle Adapters | |
| Century Optics 90mm to 105mm Insert Ring | |
| Century Optics 90mm to 86mm Slip-on Ring | |
| Century Optics 95mm Slip-on Adapter Ring for Wide Angle Adapters | |
| Century Optics 98mm Slip-on Adapter Ring Fisheye Adapter For Century Fisheye Adapter #0WA-FESU-20 | |
| Century Optics 98mm Slip-on Adapter Ring for .5X for Super Wide Angle Adapter | |
| Century Optics 98mm Slip-on Adapter Ring for .8X Wide Angle Converter | |
| Century Optics 98mm Slip-on Adapter Ring for 1.6x Tele-converter | |
| Century Optics Canon to C Mount Adapter A 35mm SLR lens to C mount camera adapter. | |
| Century Optics Fisheye Adapter, 65mm Clamp-on Not a zoom-through. When you're shooting for a truly exaggerated point of view, twist on the Century Fisheye Adapter. The Fisheye gets you the... | |
| Century Optics HD Fisheye Adapter for Panasonic AG-HVX200 Partial zoom-through. Comes in popular bayonet mount. The Century HD Fisheye Adapter, when you need to get the widest possible angle of... | |
| Century Optics Minolta to C Mount Adapter A 35mm SLR lens to C mount camera adapter. | |
| Century Optics Nikon F to C Mount Adapter A 35mm SLR lens to C mount camera adapter. | |
| Century Optics Nikon to Sony 1/2" Bayonet Optical Adapter Optically compensated adapters. Allows infinity focus. | |
| Century Optics Olympus to C Mount Adapter A 35mm SLR lens to C mount camera adapter. | |
| Century Optics Sony 1/2" to C Mount Adapter Mechanical adapter. Allows infinity focus. | |
| Century Optics Super Fisheye Adapter Mk II for JVC Super Fisheye Adapter Mk II for JVC GY-HD100U/110U/200U/ 250U. Required: 82mm Ring (#FA-8282-00) and 85mm Clamp Ring (#FA-5X85-00) | |
| MTF Arri PL to 4/3 (AF100) Adapter Allows the use of PL mounted 35mm format lenses on the Panasonic Lumix GH1, Olympus E-P1 and the new PANASONIC AG-AF100 camera. Now... | |
| MTF Arri PL to Sony E Camera Lens Adapter The world's first Arri PL to Sony E Mount adaptor. Now In Stock With the introduction of the Sony NEX stills... | |
| MTF B4 2/3" to Canon EF Adapter An original design by Mike Tapa and Alister Chapman The B4 2/3" broadcast lens to Canon EF adaptor is a useful way of... | |
| MTF B4 2/3" to Sony PMW-F3 Adapter Kit An original design by Mike Tapa and Alister Chapman The B4 2/3" broadcast lens to Sony PMW-F3 package is a useful way... | |
| MTF B4 Electronic 2/3" to Sony PMW-EX3 Adapter Now with full zoom servo and auto iris functionality In Stock Taking power and data directly from the camera and interfacing with... | |
| MTF Canon EF Electronic to F3 Mount -New MTF Canon EF allowing you to control the lens aperture. Canon EF electronic adapters also available for Sony E Mount and Panasonic... | |
| MTF Canon EF Electronic to Micro 4/3 Mount New MTF Canon EF allowing you to control the lens aperture. Canon EF electronic adapters also available for Sony PMW-F3 and Sony... | |
| MTF Canon EF Electronic to Sony E Mount New MTF Canon EF allowing you to control the lens aperture. Canon EF electronic adapters Also available for Sony PMW-F3 and Panasonic... | |
| MTF Canon EF to Micro 4/3 Adapter | |
| MTF Canon EF to Sony E Mount Adapter | |
| MTF Canon EF to Sony PMW-F3 Adapter Simple, non electronic adaptor allowing you to fit a canon EF lens to your F3. Aperture to be set on a camera body... | |
| MTF Canon FD to Sony E Lens Mount Adapter This Product allows the use of any Canon FD lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new SONY NEX-FS100... | |
| MTF Canon FD to Sony PMW-F3 Adapter The world's first Canon FD to Sony PMW-F3 adapter. This adaptor allows you to Fit any Canon FD lens to Sony's new PMW-F3... | |
| MTF Nikon G to 4/3 (AF-100) Adapter Adapts ANY Nikon mounted lens on the PANASONIC AG-AF100, Panasonic Lumix GH1 and the Olympus E-P1 camera. Just like MTF's other Nikon G... | |
| MTF Nikon G to Sony E Mount Adapter Allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new Sony NEX FS-100 camera The... | |
| MTF Nikon G to Sony PMW-F3 Lens Adapter The world's first Nikon G to Sony PMW-F3 adaptor. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in... | |
| MTF Nikon G to XL Adapter Back in production by popular demand and now updated With MTF's own Chrome plated Canon XL mount and our solid brass-Nickel plated Nikon port,... | |
| MTF Nikon to Sony HVR-Z7 Lens Adapter This adaptor is compatible with ALL Nikon lenses including DX series and the following cameras JVC GY-HD 100, HD200 & HD250 series cameras... | |
| Nikon G to 1/3" bayonet adapter Compatible with ALL Nikon lenses including DX series and the following cameras JVC GY-HD 110, HD200 & HD250 JVC GY-HM700 Sony HVR-Z7 Sony HVR-S270... | |
| Nikon G to Sony PMW-EX3 Adapter Compatible with lenses Nikon Lenses with or without aperture rings. Now you can have aperture control for your Nikon G lens. Simply turn the... | |
| Nikon to 1/3" Bayonet for Sony & JVC Camera Perfect for shooting extreme telephoto, this adaptor allows the use of the full range of Nikon and Nikon mounted lenses. Mount... | |
| Nikon to Canon XL Lens Mount Adapter This is a special order item. Please call us at 973-335-4460 for additional information and pricing. | |
| Nikon to Sony PMW-EX3 Lens Adapter For the Sony PMW-EX3 Camcorder This lens adaptor allows the use of the full range of Nikon and Nikon mounted lenses on the Sony... | |
| P+S IMS-F3 Camera Mount for Sony PMW-F3 Camcorder Easy adaption to the camera Ease-of-use change of lens mounting rings Eight different lens mount available Makes a wide range of lenses... | |
| PL Mount to JVC 1/3" PL Mount - JVC 1/3" 16mm Film Lens Adapter PL ("Precision Lock" standard film lens) - Mount to 1/3" To enable the use of film... | |
| Sony 2/3" Bayonet to JVC 1/2" H Bayonet Mount (Aluminum) Works with JVC 1/2" cameras such as GY-DV500, GY-DV5100 and KYF560 series This adapter allows the use of B4 lenses... | |
| Tiffen 3746SUR - 37mm to 46mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 3749SUR - 37mm To 49mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 40549SUR - 40.5mm to 49mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4337AD - 43mm to 37mm Step Down Lens Mount Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for... | |
| Tiffen 4349SUR - 43mm To 49mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4355SUR - 43mm to 55mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4643AD - 46mm To 43mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4649SUR - 46mm to 49mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4652SUR - 46mm to 52mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4655SUR - 46mm to 55mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4943AD - 49mm to 43mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4946SDR - 49mm to 46mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4952SUR - 49mm to 52mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4955SUR - 49mm to 55mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 4958SUR - 49mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5246SDR - 52mm to 46mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5249SDR - 52mm to 49mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5255SUR - 52mm to 55mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5258SUR - 52mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5262SUR - 52mm to 62mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5267SUR - 52mm to 67mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5272SUR - 52mm to 72mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5277SUR - 52mm to 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5549SDR - 55mm to 49mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5552SDR - 55mm to 52mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5558SUR - 55mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5562SUR - 55mm to 62mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5567SUR - 55mm to 67mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5572SUR - 55mm to 72mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5849SDR - 58mm to 49mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5852SDR - 58mm to 52mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5855SDR - 58mm to 55mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5862SUR - 58mm to 62mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5867SUR - 58mm to 67mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5872SUR - 58mm To 72mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 5877SUR - 58mm To 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 60B67SUR - 60 Bay To 67mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for... | |
| Tiffen 60B77SUR - 60 Bay To 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for... | |
| Tiffen 6252SDR - 62mm yo 52mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6255SDR - 62mm to 55mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6258SDR - 62mm to 58mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6267SUR - 62mm to 67mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6272SUR - 62mm to 72mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6277SUR - 62mm to 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6762SDR - 67mm to 62mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6772SUR - 67mm to 72mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 6777SUR - 67mm To 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 7267SDR - 72mm to 67mm Step Down Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 7277SUR - 72mm to 77mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Tiffen 7782SUR - 77mm to 82mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these... | |
| Zunow PL Mount for the Canon EOS 5D camera NOW IN STOCK No camera modifications necessary Fits EOS 7D & 5D No Distortion (camera not included) This is the very... |