ZGC, Inc. CINE VCLX-CA BATTERY

Description
Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) with 8 pin LEMO for Sony F23/F35 Camera Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX-CA provides superior runtime and service life for the power demands of today's cinema production and lighting. The specialized CINE-VCLX-CA, specifically designed for use with the Sony F-23 Cine Alta camera, supplies both 28 and 14 volts on a single cable, via an 8 pin Lemo connector along with a single 28 volt 3-pin and a 14 volt 4-pin. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The CINE-VCLX charger cut the charge time of older lead acid batteries in half (to about 7 hours).
Description
Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) with 8 pin LEMO for Sony F23/F35 Camera Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX-CA provides superior runtime and service life for the power demands of today's cinema production and lighting. The specialized CINE-VCLX-CA, specifically designed for use with the Sony F-23 Cine Alta camera, supplies both 28 and 14 volts on a single cable, via an 8 pin Lemo connector along with a single 28 volt 3-pin and a 14 volt 4-pin. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The CINE-VCLX charger cut the charge time of older lead acid batteries in half (to about 7 hours).

Suppliers

Company
Product
Description
Supplier Links
 - CINE VCLX-CA BATTERY - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) with 8 pin LEMO for Sony F23/F35 Camera Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX-CA provides superior runtime and service life for the power demands of today's cinema production and lighting. The specialized CINE-VCLX-CA, specifically designed for use with the Sony F-23 Cine Alta camera, supplies both 28 and 14 volts on a single cable, via an 8 pin Lemo connector along with a single 28 volt 3-pin and a 14 volt 4-pin. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The CINE-VCLX charger cut the charge time of older lead acid batteries in half (to about 7 hours).

Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) with 8 pin LEMO for Sony F23/F35 Camera
Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment.
CINE-VCLX-CA provides superior runtime and service life for the power demands of today's cinema production and lighting.
The specialized CINE-VCLX-CA, specifically designed for use with the Sony F-23 Cine Alta camera, supplies both 28 and 14 volts on a single cable, via an 8 pin Lemo connector along with a single 28 volt 3-pin and a 14 volt 4-pin.
CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time.
The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher.
Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The CINE-VCLX charger cut the charge time of older lead acid batteries in half (to about 7 hours).

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number CINE VCLX-CA BATTERY
Width / Diameter 9.46 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details