ZGC, Inc. Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Hytron50

Description
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON 50 is particularly well suited for fast-paced handheld operations, with on-camera lighting (up to 25 watts), due to its extremely small size, light weight, and long runtime. It can be easily carried in a pocket for a spare. Its 14.4 volt design optimizes performance in all environments. The HyTRON 50 is the perfect battery for professionals who are primarily concerned with the '˜economical performance in smallest package' benefit of new cell chemistries. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON 50 is particularly well suited for fast-paced handheld operations, with on-camera lighting (up to 25 watts), due to its extremely small size, light weight, and long runtime. It can be easily carried in a pocket for a spare. Its 14.4 volt design optimizes performance in all environments. The HyTRON 50 is the perfect battery for professionals who are primarily concerned with the '˜economical performance in smallest package' benefit of new cell chemistries. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery - Hytron50 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery
Hytron50
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Hytron50
Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON 50 is particularly well suited for fast-paced handheld operations, with on-camera lighting (up to 25 watts), due to its extremely small size, light weight, and long runtime. It can be easily carried in a pocket for a spare. Its 14.4 volt design optimizes performance in all environments. The HyTRON 50 is the perfect battery for professionals who are primarily concerned with the '˜economical performance in smallest package' benefit of new cell chemistries. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery
Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries.
Anton Bauer HyTRON 50 is particularly well suited for fast-paced handheld operations, with on-camera lighting (up to 25 watts), due to its extremely small size, light weight, and long runtime. It can be easily carried in a pocket for a spare. Its 14.4 volt design optimizes performance in all environments. The HyTRON 50 is the perfect battery for professionals who are primarily concerned with the '˜economical performance in smallest package' benefit of new cell chemistries.
The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely.
The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life.
Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Hytron50
Product Name Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery
Secondary Batteries Nickel-metal Hydride
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 3.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2602991 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details