ZGC, Inc. CINE VCLX /2 BATTERY

Description
Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX/2 provides superior runtime and service life for the power demands of today's cinema production and lighting. The CINE-VCLX/2 280 watt hour power house has one regulated 28v output (3-pin XLR) and one 14.4v (11-17v) output (4-pin XLR) which can be used simultaneously and without switches. The high rate NiMH cells provide up to 10 amps from the 28v channel and 20 amps from the 14v channel. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The VCLX/2 charger will charge the battery in about 3 hours.
Description
Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX/2 provides superior runtime and service life for the power demands of today's cinema production and lighting. The CINE-VCLX/2 280 watt hour power house has one regulated 28v output (3-pin XLR) and one 14.4v (11-17v) output (4-pin XLR) which can be used simultaneously and without switches. The high rate NiMH cells provide up to 10 amps from the 28v channel and 20 amps from the 14v channel. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The VCLX/2 charger will charge the battery in about 3 hours.

Suppliers

Company
Product
Description
Supplier Links
 - CINE VCLX /2 BATTERY - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX/2 provides superior runtime and service life for the power demands of today's cinema production and lighting. The CINE-VCLX/2 280 watt hour power house has one regulated 28v output (3-pin XLR) and one 14.4v (11-17v) output (4-pin XLR) which can be used simultaneously and without switches. The high rate NiMH cells provide up to 10 amps from the 28v channel and 20 amps from the 14v channel. CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time. The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher. Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The VCLX/2 charger will charge the battery in about 3 hours.

Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v)
Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment.
CINE-VCLX/2 provides superior runtime and service life for the power demands of today's cinema production and lighting.
The CINE-VCLX/2 280 watt hour power house has one regulated 28v output (3-pin XLR) and one 14.4v (11-17v) output (4-pin XLR) which can be used simultaneously and without switches. The high rate NiMH cells provide up to 10 amps from the 28v channel and 20 amps from the 14v channel.
CINE batteries feature a RealTime™ display for accurate remaining runtime indication and a visual LED indication at 15 minutes remaining time.
The CINE batteries can power film cameras such as the ARRI 235, 416, 435, 535 and Moviecam cameras, and Digital cameras such as the ARRI D-20, Sony F23/F35, Phantom HD, Panavision Genesis and Sony F900's. The high power 28v output will also power 250w HMI lights and lighting panels from various manufacturers. CINE batteries fit all dollies, including Chapman-Leonard and J.L. Fisher.
Exclusive NiMH cells are not subject to restrictive transport regulations for lithium ion or performance issues associated with lead acid. The VCLX/2 charger will charge the battery in about 3 hours.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number CINE VCLX /2 BATTERY
Width / Diameter 9.69 inch (246 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
AAA Rechargeable Batteries - 1834281 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details
EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details