ZGC, Inc. Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A CD-CHRG_7.2

Description
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash recorder/player. The unit charges the battery till it reaches its input voltage of 7.2V.
Description
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash recorder/player. The unit charges the battery till it reaches its input voltage of 7.2V.

Suppliers

Company
Product
Description
Supplier Links
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A - CD-CHRG_7.2 - ZGC, Inc.
Mountain Lakes, NJ, USA
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A
CD-CHRG_7.2
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A CD-CHRG_7.2
Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash recorder/player. The unit charges the battery till it reaches its input voltage of 7.2V.

Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A
For nanoFlash Li-ion Battery
Charges Battery up to 7.2V
The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash recorder/player. The unit charges the battery till it reaches its input voltage of 7.2V.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number CD-CHRG_7.2
Product Name Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details