ZGC, Inc. Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| Canon C300 Cinema EOS Camera PL Now shipping -Place your order today New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with... | |
| Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing... | |
| Canon EOS 1D X NEW PRODUCT 18.1 Megapixel Full-Frame CMOS and Dual "DIGIC 5+" Image Processors New 61-Point High Density Reticular AF including 41 cross-type AF Points EOS Full HD... | |
| Canon EOS 5D Mark II Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC... | |
| Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control... | |
| Canon EOS 5D Mark III Kit BODY Now shipping - order yours today 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor... | |
| Canon EOS 5D Mark III Kit EF24-105mm IS Kit 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density... | |
| Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and... | |
| Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD... | |
| Canon XF305 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p, 60i, 30p, 24p MXF File Format Dual CF Card Slots 18x... | |
| Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen... | |
| Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with... | |
| Sony PMW-F3L Super 35mm Full HD Camera (no lens) With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots Now... | |
| Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock,... |