ZGC, Inc. Anton Bauer Digital Dionic 90 Lithium Ion Battery Dionic90

Description
Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Anton Bauer Digital Dionic 90 weighs only 1.7 lbs (770 grams) and is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Dionic batteries are for the videographer with weight as the highest priority in selecting a battery. Dionic batteries are compatible with PowerChargers already in the field (may require software chip update) and the T series. Multiple electronic safety circuits and the mechanical integrity of IMPAC case construction enable the design of a battery which safely employs lightweight cell chemistry for the rigors of Eng use. The digital microprocessor features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Dionic batteries can only be used with PowerCharger and T series chargers only. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Anton Bauer Digital Dionic 90 weighs only 1.7 lbs (770 grams) and is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Dionic batteries are for the videographer with weight as the highest priority in selecting a battery. Dionic batteries are compatible with PowerChargers already in the field (may require software chip update) and the T series. Multiple electronic safety circuits and the mechanical integrity of IMPAC case construction enable the design of a battery which safely employs lightweight cell chemistry for the rigors of Eng use. The digital microprocessor features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Dionic batteries can only be used with PowerCharger and T series chargers only. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital Dionic 90 Lithium Ion Battery - Dionic90 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital Dionic 90 Lithium Ion Battery
Dionic90
Anton Bauer Digital Dionic 90 Lithium Ion Battery Dionic90
Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Anton Bauer Digital Dionic 90 weighs only 1.7 lbs (770 grams) and is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations. Dionic batteries are for the videographer with weight as the highest priority in selecting a battery. Dionic batteries are compatible with PowerChargers already in the field (may require software chip update) and the T series. Multiple electronic safety circuits and the mechanical integrity of IMPAC case construction enable the design of a battery which safely employs lightweight cell chemistry for the rigors of Eng use. The digital microprocessor features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Dionic batteries can only be used with PowerCharger and T series chargers only. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital Dionic 90 Lithium Ion Battery
Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations.
Anton Bauer Digital Dionic 90 weighs only 1.7 lbs (770 grams) and is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA and DOT safety regulations.
Dionic batteries are for the videographer with weight as the highest priority in selecting a battery. Dionic batteries are compatible with PowerChargers already in the field (may require software chip update) and the T series.
Multiple electronic safety circuits and the mechanical integrity of IMPAC case construction enable the design of a battery which safely employs lightweight cell chemistry for the rigors of Eng use.
The digital microprocessor features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed.
Dionic batteries can only be used with PowerCharger and T series chargers only. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Dionic90
Product Name Anton Bauer Digital Dionic 90 Lithium Ion Battery
Secondary Batteries Lithium-ion
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 6.3 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
D Rechargeable Batteries - 1253432 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells D
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1419 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details