ZGC, Inc. Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery Dionic HCX

Description
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery 120WH Capacity / Sustains 10 Amp Draw Output Voltage - 14.4 VDC Sleep Feature / Motion Detection Reduces Battery Self-discharge Minimal Capacity Loss Built-in Motion Sensor Real-time 7-segment LCD Fuel Gauge Displays up to 9 Hours of Run-time 4 Circular Arcs / 15-min Time Intervals The Anton Bauer Dionic-HCX Li-ion Battery (120WH/14.4V) offers an output voltage of 14.4 VDC and 120WH capacity and has the ability to sustain a 10 amp draw. It can run a 40W camera with a 20W light for up to 2 hours. Equipped with a motion detection feature, the Dionic-HCX battery can switch to a deep sleep setting to reduce battery self-discharge, offering extended periods of storage with minimal capacity loss. Moreover, a slight movement of the battery will get it to start operating, thanks to the motion sensor. The real-time, 7-segment LCD fuel gauge on the Dionic-HCX battery provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions). It is enclosed by 4 circular arcs that indicate 15-minute time intervals. Capacity - 120WH Output voltage - 14.4 VDC Sustains a 10 amp draw Runs a 40W camera with a 20W light for up to 2 hours Motion detection feature Deep sleep setting for reducing battery self-discharge Operation starts when the battery is moved slightly Offers extended periods of power storage with minimal capacity loss when not in use Real-time, 7-segment LCD fuel gauge provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions) LCD displays 4 circular arcs that indicate 15-minute time intervals
Description
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery 120WH Capacity / Sustains 10 Amp Draw Output Voltage - 14.4 VDC Sleep Feature / Motion Detection Reduces Battery Self-discharge Minimal Capacity Loss Built-in Motion Sensor Real-time 7-segment LCD Fuel Gauge Displays up to 9 Hours of Run-time 4 Circular Arcs / 15-min Time Intervals The Anton Bauer Dionic-HCX Li-ion Battery (120WH/14.4V) offers an output voltage of 14.4 VDC and 120WH capacity and has the ability to sustain a 10 amp draw. It can run a 40W camera with a 20W light for up to 2 hours. Equipped with a motion detection feature, the Dionic-HCX battery can switch to a deep sleep setting to reduce battery self-discharge, offering extended periods of storage with minimal capacity loss. Moreover, a slight movement of the battery will get it to start operating, thanks to the motion sensor. The real-time, 7-segment LCD fuel gauge on the Dionic-HCX battery provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions). It is enclosed by 4 circular arcs that indicate 15-minute time intervals. Capacity - 120WH Output voltage - 14.4 VDC Sustains a 10 amp draw Runs a 40W camera with a 20W light for up to 2 hours Motion detection feature Deep sleep setting for reducing battery self-discharge Operation starts when the battery is moved slightly Offers extended periods of power storage with minimal capacity loss when not in use Real-time, 7-segment LCD fuel gauge provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions) LCD displays 4 circular arcs that indicate 15-minute time intervals

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery - Dionic HCX - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery
Dionic HCX
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery Dionic HCX
Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery 120WH Capacity / Sustains 10 Amp Draw Output Voltage - 14.4 VDC Sleep Feature / Motion Detection Reduces Battery Self-discharge Minimal Capacity Loss Built-in Motion Sensor Real-time 7-segment LCD Fuel Gauge Displays up to 9 Hours of Run-time 4 Circular Arcs / 15-min Time Intervals The Anton Bauer Dionic-HCX Li-ion Battery (120WH/14.4V) offers an output voltage of 14.4 VDC and 120WH capacity and has the ability to sustain a 10 amp draw. It can run a 40W camera with a 20W light for up to 2 hours. Equipped with a motion detection feature, the Dionic-HCX battery can switch to a deep sleep setting to reduce battery self-discharge, offering extended periods of storage with minimal capacity loss. Moreover, a slight movement of the battery will get it to start operating, thanks to the motion sensor. The real-time, 7-segment LCD fuel gauge on the Dionic-HCX battery provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions). It is enclosed by 4 circular arcs that indicate 15-minute time intervals. Capacity - 120WH Output voltage - 14.4 VDC Sustains a 10 amp draw Runs a 40W camera with a 20W light for up to 2 hours Motion detection feature Deep sleep setting for reducing battery self-discharge Operation starts when the battery is moved slightly Offers extended periods of power storage with minimal capacity loss when not in use Real-time, 7-segment LCD fuel gauge provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions) LCD displays 4 circular arcs that indicate 15-minute time intervals

Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery
120WH Capacity / Sustains 10 Amp Draw
Output Voltage - 14.4 VDC
Sleep Feature / Motion Detection
Reduces Battery Self-discharge
Minimal Capacity Loss
Built-in Motion Sensor
Real-time 7-segment LCD Fuel Gauge
Displays up to 9 Hours of Run-time
4 Circular Arcs / 15-min Time Intervals
The Anton Bauer Dionic-HCX Li-ion Battery (120WH/14.4V) offers an output voltage of 14.4 VDC and 120WH capacity and has the ability to sustain a 10 amp draw. It can run a 40W camera with a 20W light for up to 2 hours. Equipped with a motion detection feature, the Dionic-HCX battery can switch to a deep sleep setting to reduce battery self-discharge, offering extended periods of storage with minimal capacity loss. Moreover, a slight movement of the battery will get it to start operating, thanks to the motion sensor.
The real-time, 7-segment LCD fuel gauge on the Dionic-HCX battery provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions). It is enclosed by 4 circular arcs that indicate 15-minute time intervals.
Capacity - 120WH
Output voltage - 14.4 VDC
Sustains a 10 amp draw
Runs a 40W camera with a 20W light for up to 2 hours
Motion detection feature
Deep sleep setting for reducing battery self-discharge
Operation starts when the battery is moved slightly
Offers extended periods of power storage with minimal capacity loss when not in use
Real-time, 7-segment LCD fuel gauge provides precise run-time data by displaying up to 9 hours of run-time (under low power load conditions)
LCD displays 4 circular arcs that indicate 15-minute time intervals

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Dionic HCX
Product Name Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1445692 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 10.5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details