ZGC, Inc. Anton Bauer Dionic HC Lithium Ion Battery Dionic HC

Description
Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic HC can operate a 40 watt HD camcorder for over 2 hours. Size: 4.06 x 5.46 x 2.34 in (10.31 x 13.87 x 5.94 cm) Weight: 1.8 lbs (0.8 kg) Ideal for high current draw Integral digital features MAXX 1.5 Warranty Compatible with current Anton/Bauer InterActive charger series. NEW RealTime LCD Meets regulatory requirements including CE 14.4v 91Wh Li Ion battery
Description
Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic HC can operate a 40 watt HD camcorder for over 2 hours. Size: 4.06 x 5.46 x 2.34 in (10.31 x 13.87 x 5.94 cm) Weight: 1.8 lbs (0.8 kg) Ideal for high current draw Integral digital features MAXX 1.5 Warranty Compatible with current Anton/Bauer InterActive charger series. NEW RealTime LCD Meets regulatory requirements including CE 14.4v 91Wh Li Ion battery

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Dionic HC Lithium Ion Battery - Dionic HC - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Dionic HC Lithium Ion Battery
Dionic HC
Anton Bauer Dionic HC Lithium Ion Battery Dionic HC
Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic HC can operate a 40 watt HD camcorder for over 2 hours. Size: 4.06 x 5.46 x 2.34 in (10.31 x 13.87 x 5.94 cm) Weight: 1.8 lbs (0.8 kg) Ideal for high current draw Integral digital features MAXX 1.5 Warranty Compatible with current Anton/Bauer InterActive charger series. NEW RealTime LCD Meets regulatory requirements including CE 14.4v 91Wh Li Ion battery

Anton Bauer Dionic HC Lithium Ion Battery
14.4v 91Watt Lithium Ion battery
The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw applications, including on-camera lighting. The 91 watt-hour Dionic HC can operate a 40 watt HD camcorder for over 2 hours.
Size: 4.06 x 5.46 x 2.34 in (10.31 x 13.87 x 5.94 cm)
Weight: 1.8 lbs (0.8 kg)
Ideal for high current draw
Integral digital features
MAXX 1.5 Warranty
Compatible with current Anton/Bauer InterActive charger series.
NEW RealTime LCD
Meets regulatory requirements including CE
14.4v 91Wh Li Ion battery

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Dionic HC
Product Name Anton Bauer Dionic HC Lithium Ion Battery
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2042763 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Capacity 0.7000 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details