ZGC, Inc. Anton Bauer Trimpac 14 NiCad Battery TRIMPAC14

Description
Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. The high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The TRIMPAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. The high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The TRIMPAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Trimpac 14 NiCad Battery - TRIMPAC14 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Trimpac 14 NiCad Battery
TRIMPAC14
Anton Bauer Trimpac 14 NiCad Battery TRIMPAC14
Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. The high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The TRIMPAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Trimpac 14 NiCad Battery
The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight.
The Anton Bauer TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes.
The high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC.
The TRIMPAC Logic Series non-digital batteries are virtually identical to their respective digital versions with respect to size, weight, capacity, IMPAC case construction, and application. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life.
These batteries do not, however, include the DIGITAL microprocessor features such as the "Fuel Computer", RealTime LCD display, and InterActive viewfinder "Fuel Gauge" circuit.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number TRIMPAC14
Product Name Anton Bauer Trimpac 14 NiCad Battery
Secondary Batteries Nickel-cadmium
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 2.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details