ZGC, Inc. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Canon C300 Cinema EOS Camera PL Now shipping -Place your order today New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with... | |
| Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing... | |
| Canon EOS 1D X NEW PRODUCT 18.1 Megapixel Full-Frame CMOS and Dual "DIGIC 5+" Image Processors New 61-Point High Density Reticular AF including 41 cross-type AF Points EOS Full HD... | |
| Canon EOS 5D Mark II Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC... | |
| Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control... | |
| Canon EOS 5D Mark III Kit BODY Now shipping - order yours today 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor... | |
| Canon EOS 5D Mark III Kit EF24-105mm IS Kit 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density... | |
| Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and... | |
| Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD... | |
| Canon XF305 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p, 60i, 30p, 24p MXF File Format Dual CF Card Slots 18x... | |
| Canon XH G1 Camcorder HD-SDI, Genlock, Time Code and much, much more. Your Vision...in High Definition The XHG1 is unmatched in this category of camcorder. With HD-SDI, Genlock and and... | |
| Canon XL H1 Camcorder Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1... | |
| Canon XL H1S HD Camcorder The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features Three 1/3" Native 16:9 CCD with 1.67M... | |
| JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC... | |
| Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen... | |
| Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with... | |
| Sony PMW-F3L Super 35mm Full HD Camera (no lens) With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots Now... | |
| Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock,... |