ZGC, Inc. Datasheets for Rechargeable (Secondary) Batteries
Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.
Rechargeable (Secondary) Batteries: Learn more
| Product Name | Notes |
|---|---|
| Anton Bauer Digital Dionic 160 Lithium Ion Battery Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells. Anton Bauer Digital Dionic 160 battery is constructed with... | |
| Anton Bauer Digital Dionic 90 Lithium Ion Battery Anton Bauer Digital Dionic 90 is the highest capacity lithium ion battery that can be legally transported without restriction under the IATA... | |
| Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100... | |
| Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the... | |
| Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON... | |
| Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and... | |
| Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14... | |
| Anton Bauer Dionic HC Lithium Ion Battery 14.4v 91Watt Lithium Ion battery The Dionic HC lithium ion battery is capable of delivering up to 10 amps for high current draw... | |
| Anton Bauer Dionic HCX - 120 watt, 14.4V Li-ion Battery 120WH Capacity / Sustains 10 Amp Draw Output Voltage - 14.4 VDC Sleep Feature / Motion Detection Reduces Battery Self-discharge... | |
| Anton Bauer Elipz Extension Cable Designed to extend the standard ElipZ camera connector cable allowing back mounting of the ElipZ battery on Stasis Flex. ElipZ Extended Cable extends the standard... | |
| Anton Bauer ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the... | |
| Anton Bauer T2 - T Series Two Position Battery Charger The T2 is a simultaneous two-position Interactive fast charger with 70 watt DC camera power supply for camera operation. The... | |
| Anton Bauer TM4 Four position simultaneaous FAST Charger The TM4 is a four position simultaneous fast charger designed to safely and reliably charge Anton/Bauer Gold Mount batteries twice as fast... | |
| Anton Bauer Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. The Anton Bauer TRIMPAC 14 size and... | |
| Canon BP-955 (5200mAh) Lithium Ion Battery The Canon BP-955 Lithium-Ion Battery Pack (5200mAh) is designed for use with the Canon XF series of professional camcorders. The BP-955 sends remaining battery... | |
| Canon BP-975 (7800mAh) Lithium Ion Battery For the new Caonon C300 and XF Series Professional Camcorders Sends Battery Life and Data to Camera 4 LED Lights Display Battery Life The... | |
| Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh,... | |
| Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that... | |
| Convergent Design nanoBatt- Li-Ion Battery, 18Wh The nanoFlash 2-Cell Lithium-Ion Battery powers the nanoFlash for 3 hours. | |
| JVC AB-DIONIC-PKG Anton Bauer Dionic 90 Battery & Charger ANTON BAUER DIONIC90 BATTERY & CHARGER (Includes one Tandem 70 charger and one Dionic90 battery) | |
| JVC BN-VF823UP Lithium ion Battery for GY-HM100 This is a Lithium-Ion Data Battery 7.2V (2190mAh) for use with the GY-HM100. The remaining battery power by percentage and remaining recording time... | |
| Sony BP-U60 Lithium-Ion Battery Battery for Sony PMW-EX1 & PMW-F3 The Sony BP-U60 is a lithium-ion battery designed for professional video shooting in both the field and the studio. This... |