ZGC, Inc. Anton Bauer Digital ProPac 14 NiCad Battery PROPACDig14

Description
Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. Anton Bauer Digital Pro Pac 14 is recognized by broadcasters and video professionals as the ultimate professional video battery and is recommended for all applications. The premium low resistance Pro Pac cell is designed to deliver long life and high performance even under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video equipment designed to be operated from 12 volt DC power. The Digital PRO PAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Unlike conventional cells that are stressed or damaged by fast charging, these premium fast charge cells are designed specifically for optimum life and performance. The solid metal 'œH' design mounting studs assure a smooth, precise mounting for the life of the battery. The Logic Series connector assembly features multiple gold plated, self aligning contacts and is compatible with all existing Anton/Bauer camera mounts and accessories. As with all Anton/Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. Anton Bauer Digital Pro Pac 14 is recognized by broadcasters and video professionals as the ultimate professional video battery and is recommended for all applications. The premium low resistance Pro Pac cell is designed to deliver long life and high performance even under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video equipment designed to be operated from 12 volt DC power. The Digital PRO PAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Unlike conventional cells that are stressed or damaged by fast charging, these premium fast charge cells are designed specifically for optimum life and performance. The solid metal 'œH' design mounting studs assure a smooth, precise mounting for the life of the battery. The Logic Series connector assembly features multiple gold plated, self aligning contacts and is compatible with all existing Anton/Bauer camera mounts and accessories. As with all Anton/Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital ProPac 14 NiCad Battery - PROPACDig14 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital ProPac 14 NiCad Battery
PROPACDig14
Anton Bauer Digital ProPac 14 NiCad Battery PROPACDig14
Anton Bauer Digital ProPac 14 NiCad Battery The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions. Anton Bauer Digital Pro Pac 14 is recognized by broadcasters and video professionals as the ultimate professional video battery and is recommended for all applications. The premium low resistance Pro Pac cell is designed to deliver long life and high performance even under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package. The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video equipment designed to be operated from 12 volt DC power. The Digital PRO PAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Unlike conventional cells that are stressed or damaged by fast charging, these premium fast charge cells are designed specifically for optimum life and performance. The solid metal 'œH' design mounting studs assure a smooth, precise mounting for the life of the battery. The Logic Series connector assembly features multiple gold plated, self aligning contacts and is compatible with all existing Anton/Bauer camera mounts and accessories. As with all Anton/Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital ProPac 14 NiCad Battery
The low resistance Anton Bauer Pro Pac 14 cell is designed to deliver long life and high performance under high current loads and the most adverse conditions.
Anton Bauer Digital Pro Pac 14 is recognized by broadcasters and video professionals as the ultimate professional video battery and is recommended for all applications. The premium low resistance Pro Pac cell is designed to deliver long life and high performance even under high current loads and the most adverse conditions. The computer designed high impact case eliminates conventional stress points. A proprietary internal rib system cradles each individual cell. These features protect the cells from impact that would damage or destroy conventional batteries. PRO PAC perfectly balances all professional hand-held camcorders on the shoulder resulting in an extremely integrated, high energy and long run-time package.
The ProPac 14 is the recommended battery when powering the on-camera fill light from the camcorder battery. With an accessory Gold Mount Bracket, it can be used to power color monitors, waveform monitors, vector scopes and virtually any other video equipment designed to be operated from 12 volt DC power.
The Digital PRO PAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Unlike conventional cells that are stressed or damaged by fast charging, these premium fast charge cells are designed specifically for optimum life and performance.
The solid metal 'œH' design mounting studs assure a smooth, precise mounting for the life of the battery. The Logic Series connector assembly features multiple gold plated, self aligning contacts and is compatible with all existing Anton/Bauer camera mounts and accessories. As with all Anton/Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number PROPACDig14
Product Name Anton Bauer Digital ProPac 14 NiCad Battery
Secondary Batteries Nickel-cadmium
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 4 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details