ZGC, Inc. Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery Hytron 140

Description
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. It employs a special nickel metal hydride cell technology developed for low emission vehicles and e-bikes. The HyTron 140 is the highest capacity battery in the industry not subject to transportation restrictions. It does not require limiting when operating both a camera and an on-camera fill light up to 85 watts (up to 175 watts total power). Choose the HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. It employs a special nickel metal hydride cell technology developed for low emission vehicles and e-bikes. The HyTron 140 is the highest capacity battery in the industry not subject to transportation restrictions. It does not require limiting when operating both a camera and an on-camera fill light up to 85 watts (up to 175 watts total power). Choose the HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery - Hytron 140 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery
Hytron 140
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery Hytron 140
Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. It employs a special nickel metal hydride cell technology developed for low emission vehicles and e-bikes. The HyTron 140 is the highest capacity battery in the industry not subject to transportation restrictions. It does not require limiting when operating both a camera and an on-camera fill light up to 85 watts (up to 175 watts total power). Choose the HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely. The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life. Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery
The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories.
Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. It employs a special nickel metal hydride cell technology developed for low emission vehicles and e-bikes. The HyTron 140 is the highest capacity battery in the industry not subject to transportation restrictions. It does not require limiting when operating both a camera and an on-camera fill light up to 85 watts (up to 175 watts total power).
Choose the HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting.
The Digital HyTRON Logic Series NiMH Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
This system requires none of the '˜safety circuits' and performance limiting circuitry which lithium ion batteries require to operate safely.
The MicroCode logic circuits and ACS sensor networks of these batteries communicate directly with all Logic Series chargers to provide the data critical for optimum performance, reliability, and life.
Patented worldwide standard Gold Mount connector is compatible with all Anton Bauer camera mounts and accessories. As with all Anton Bauer batteries, every InterActive 2000 battery is individually tested to assure optimum capacity, voltage and overall quality. A serialized computer performance graph as confirmation of this testing is enclosed.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number Hytron 140
Product Name Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery
Secondary Batteries Nickel-metal Hydride
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 10 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details