ZGC, Inc. Anton Bauer Digital Trimpac 14 NiCad Battery TRIMPACdig14

Description
Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. This high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC 14 will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. The Digital TRIMPAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Please go to the Specification tab for nominal run times, max load, size, and weight data.
Description
Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. This high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC 14 will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. The Digital TRIMPAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Digital Trimpac 14 NiCad Battery - TRIMPACdig14 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Digital Trimpac 14 NiCad Battery
TRIMPACdig14
Anton Bauer Digital Trimpac 14 NiCad Battery TRIMPACdig14
Anton Bauer Digital Trimpac 14 NiCad Battery The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight. Anton Bauer Digital TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes. This high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC 14 will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life. The Digital TRIMPAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders. Please go to the Specification tab for nominal run times, max load, size, and weight data.

Anton Bauer Digital Trimpac 14 NiCad Battery
The powerful, low resistance Anton Bauer Digital TRIMPAC 14 Logic Series NiCad Battery is thin, flat and lightweight.
Anton Bauer Digital TRIMPAC 14 size and shape was developed in close collaboration with major camcorder manufacturers. Thin, flat and lightweight (less than half the width and almost half the weight of a PRO PAC), the powerful low resistance TRIMPAC 14 is the economical professional choice and will operate a 25 watt camcorder and on-camera light for up to 45 minutes.
This high energy TRIMPAC battery is the ideal match for the latest generation of smaller CCD cameras and camcorders. The TRIMPAC 14 will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC.
The advanced MicroCode logic circuits and comprehensive ACS sensor networks of these batteries communicate directly with all Logic Series chargers providing the essential data critical for optimum performance, reliability, and life.
The Digital TRIMPAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute increments, calculated by the battery's on board computer which compensates for load, battery capacity, and temperature. Full to empty is indicated by fuel gauge bars. These digital batteries communicate directly with the InterActive viewfinder of current professional camcorders.
Please go to the Specification tab for nominal run times, max load, size, and weight data.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Batteries
Product Number TRIMPACdig14
Product Name Anton Bauer Digital Trimpac 14 NiCad Battery
Secondary Batteries Nickel-cadmium
Application Camera / Electronic Cells
Voltage 14.4 volts
Capacity 2.5 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 313475 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details