ZGC, Inc. Datasheets for Digital Video Recorders
Digital video recorders record and store video camera output in digital form on disk.
Digital Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| AJA Ki Pro AC Adapter The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin... | |
| AJA Ki Pro Exoskeleton The AJA KI-EXO-R0 provides a surrounding chassis for the Ki Pro that can both mount to a tripod and provide a mount for the camera on... | |
| AJA Ki Pro Mini - Ultra Portable Digital CF Recorder IN STOCK ProRes 422 QuickTime Files Records to Standard CF Cards Footage Ready to Edit in Final Cut Pro 10-Bit... | |
| AJA Ki Pro Mini Mounting Plate Mounts Instruments on Ki Pro Mini Tap Holes for V-mount Anton Bauer Battery Plate Screw Holes for Wireless Mic Receivers Recessed Slots for Ki... | |
| AJA Ki Pro Mini Stand Securely Holds Ki Pro Mini Includes a Right Angle 4-pin XLR Cable The AJA Tabletop Stand for Ki Pro Mini securely holds Ki Pro Mini... | |
| AJA Ki Pro Rod Endplates The AJA KI-RODPLATES-R0 Ki Pro Rod Accessory Kit adds endplates to the Exo-skeleton so you can attach two user-supplied 15mm camera accessory rods. The endplates... | |
| AJA Ki Pro, 250GB Portable Digital File Recorder ProRes 422 10-Bit Realtime Up/Down Convert FireWire 800 250GB Capacity Ki Pro Product includes: Ki Pro Ki Pro HDD Storage Module AC... | |
| AJA Ki Pro, Without Storage- Portable Digital File Recorder ProRes 422 QuickTime Files Footage Ready to Edit in Final Cut Pro Analog & Digital Input/Output 10-Bit Realtime Up/Down Convert HD/SD-SDI,... | |
| AJA Ki SSD Module 128 - 128GB Solid State Storage Module Although the Ki Pro comes standard with a removable HDD Storage ultimate in media reliability.Module, an optional SDD Storage... | |
| AJA Ki SSD Module 256 - 256GB Solid State Storage Module Although the Ki Pro comes standard with a removable HDD Storage Module, an optional SDD Storage Module is also... | |
| AJA Ki Storage Module 250 - 250GB HDD Storage Module | |
| AJA Ki Storage Module 500 - 500GB HDD Storage Module The AJA KI-STOR500-R0 is an HDD storage module specifically designed for use with the Ki Pro recording device. Although Ki... | |
| Canon WFT-E6A Wireless File Transmitter for EOS 1DX Upgraded Wireless LAN Function Supports IEEE 802.11n and has Internal Bluetooth Function New Wireless Time Syncing Compact, Durable and Lightweight Construction Enhanced... | |
| Canon WFT-E7A Wireless File Transmitter for EOS 5D III Ultra-Fast Image Transfer Speed Support for LAN Ethernet-1000BASE-T Enhanced Linked Multi-Camera Shooting Media Server (DLNA) Supported Wireless Time Synching USB Terminal... | |
| Convergent Design 256 GB 1.8" SSD For Gemini 4:4:4 Recorder Form Factor - 1.8" | |
| Convergent Design Gemini 4:4:4 3D Upgrade Unlocks 3D Capability 3D/stereo Functionality Side-by-Side/50/50 Composite/Anaglyph Outputs 3D Video in Multiple Formats Aids Camera Alignment & Monitoring The Convergent Design 3D Firmware Upgrade... | |
| Convergent Design Gemini 4:4:4 Wired Remote Control | |
| Convergent Design Gemini 4 Convergent Design Gemini 4:4:4 and 4:2:2 Recorder (SSD's must be ordered separately) 4:4:4 RGB S-Log 10 bit Low Power, Weight, Size, Cost When the nanoFlash from... | |
| Convergent Design HD Convergent Design HD- Connect MI (HDMI - HD/SD-SDI with RS-422) The HD Connect MI is a compact device that converts HDMI to HD-SDI or SD-SDI The HD-Connect... | |
| Convergent Design nanoASI -(MPEG2_TS) Option Works with nanoFlash Video Recorder ASI I/O (MPEG2-TS) Support The Convergent Design CD-NF-ASI ASI Option for nanoFlash is compatible with the Convergent Design nanoFlash video... | |
| Convergent Design nanoFlash 3D Recorder/Player Kit The new nano3D combines two nanoFlash recorders/players for fully synchronized, stereoscopic recording and playback. The nano3D is small and lightweight, and uses affordable Compact... | |
| Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit nano3D builds upon the award winning nanoFlash by combining two nanoFlashes, with sophisticated 3D firmware to provide an elegant, camera-mountable, stereoscopic recording and... | |
| Convergent Design nanoFlash HD/SD Recorder /Player Supports FCP /Avid /Edius / Vegas & More HDMI I/O Audio I/O Camcorder Mountable Low Power Consumption nanoFlash from Convergent Design records video, audio... | |
| Convergent Design nanoHD- (HDMI - HD/SD-SDI) Allows uncompressed audio and video to be transmitted The nanoConnect is a compact device that converts HDMI to HD-SDI or SD-SDI. | |
| Convergent Design nanoRMT-LTC Remote Start/Stop with Tally and LTC | |
| Convergent Design nanoSRC - Serial Remote Control Option | |
| Firestore DRHD100GB100 ProHD 100 GB Hard Disk Recorder for JVC This 100GB drive module connects to your ProHD camera and records the HD signal in your editing system's native format. | |
| Firestore FS-C HD100GB Recorder for Canon The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD... | |
| Firestore FS-C HD60GB Recorder for Canon The Focus FS-C Portable DTE Recorder comes standard with a 60 GB hard drive for up to 4.5 hours of DV or 1080i HD... | |
| Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata... | |
| JVC MRHD100 ProHD 100 GB Hard Disk Recorder with Wireless Metadata Capability and USB 2.0 PC Connection- Ultra Portable MR-H100 HDD weighs only 12 ounces. JVC introduces the MR-HD100U hard... | |
| JVC ProHD Video Tape Recorder, BR-HD500 This ProHD recorder/player offers 24p and 30p digital HD transfers to and from your editing system. Also record and play DV, and playback DVCAM. | |
| P+S SKATER Control RS Cable (RS 3-pin male/RS 3-pin female) SKATER Mini Dolly power cable: 24v | |
| Sony HXR-FM128 Flash Memory Unit 128GB Flash Memory AVC HD 11 Hour FX Mode Recording Capability Simple Attachment and Removal Quick and Easy Data Transfer The Sony HXR-FMU128 Flash Memory... |