Quarktwin Technology Ltd. Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| Communications Module DIN Rail 10 ~ 50VDC | |
| Communications Module DIN Rail 24VDC | |
| Communications Module DIN Rail | |
| Control Module DIN Rail 9 ~ 28VDC | |
| Counter Module DIN Rail 24VDC | |
| ENERGY MGMT ELC2 CONTROL UNIT | |
| ENERGY MGMT ELC500 CONTROL UNIT | |
| Input Module 5VDC | |
| Input Module DIN Rail 10 ~ 30VDC | |
| Input Module DIN Rail 100 ~ 120VAC | |
| Input Module DIN Rail 100 ~ 240VAC | |
| Input Module DIN Rail 12 ~ 48VDC | |
| Input Module DIN Rail 24VDC | |
| Input Module DIN Rail 9 ~ 28VDC | |
| Input Module DIN Rail | |
| Input, Output (I/O) Module DIN Rail 10 ~ 30VDC | |
| Input, Output (I/O) Module DIN Rail 100 ~ 240VAC | |
| Input, Output (I/O) Module DIN Rail 12 ~ 24VDC | |
| Input, Output (I/O) Module DIN Rail 12 ~ 48VDC | |
| Input, Output (I/O) Module DIN Rail 24VDC | |
| Input, Output (I/O) Module DIN Rail | |
| Interface Module 5VDC | |
| Interface Module DIN Rail | |
| Modicon TM5 Series DIN Rail 24VDC | |
| Motion Control Module DIN Rail 115VAC | |
| Motion Control Module DIN Rail 230VAC | |
| Output Module DIN Rail 10 ~ 30VDC | |
| Output Module DIN Rail 100 ~ 240VAC | |
| Output Module DIN Rail 12 ~ 48VDC | |
| Output Module DIN Rail 230VAC, 30VDC | |
| Output Module DIN Rail 24VDC | |
| Power Supply Module Chassis Mount, DIN Rail 100 ~ 240VAC | |
| Programmable Logic Controller (PLC) 4.5 ~ 5.25VDC | |
| Programmable Logic Controller (PLC) Chassis Mount 12 ~ 48VDC | |
| Programmable Logic Controller (PLC) Chassis Mount 24VDC | |
| Programmable Logic Controller (PLC) Chassis Mount 3.6 ~ 5.3VDC | |
| Programmable Logic Controller (PLC) Chassis Mount 4 ~ 5.25VDC | |
| Programmable Logic Controller (PLC) Chassis Mount 4.75 ~ 5.25V | |
| Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC | |
| Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC | |
| Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 48VDC | |
| Programmable Logic Controller (PLC) DIN Rail 10 ~ 30VDC | |
| Programmable Logic Controller (PLC) DIN Rail 12 ~ 48VDC | |
| Programmable Logic Controller (PLC) DIN Rail 36VDC | |
| Programmable Logic Controller (PLC) Panel Mount 18 ~ 30VDC | |
| Programmable Logic Controller (PLC) Panel Mount 24VDC | |
| Temperature Control Module DIN Rail 9 ~ 28VDC |
| << Prev |