OMRON Automation and Safety Expansion I/o Unit; Product Range Omron Industrial Automation ZEN-8E1AR

Description
EXPANSION I/O UNIT; Product Range:-; External Depth:44mm; External Height:90mm; External Width:35mm; No. of Inputs:4Inputs; No. of Outputs:4Outputs; Signal Input Type:100-240VAC; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
EXPANSION I/O UNIT; Product Range:-; External Depth:44mm; External Height:90mm; External Width:35mm; No. of Inputs:4Inputs; No. of Outputs:4Outputs; Signal Input Type:100-240VAC; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion I/o Unit; Product Range Omron Industrial Automation - 40M9783 - Newark, An Avnet Company
Chicago, IL, United States
Expansion I/o Unit; Product Range Omron Industrial Automation
40M9783
Expansion I/o Unit; Product Range Omron Industrial Automation 40M9783
EXPANSION I/O UNIT; Product Range:-; External Depth:44mm; External Height:90mm; External Width:35mm; No. of Inputs:4Inputs; No. of Outputs:4Outputs; Signal Input Type:100-240VAC; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

EXPANSION I/O UNIT; Product Range:-; External Depth:44mm; External Height:90mm; External Width:35mm; No. of Inputs:4Inputs; No. of Outputs:4Outputs; Signal Input Type:100-240VAC; Supply Voltage Max:240VAC; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - PLC Modules - ZEN-8E1AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
ZEN-8E1AR
Controllers - PLC Modules ZEN-8E1AR
Input, Output (I/O) Module DIN Rail 100 ~ 240VAC

Input, Output (I/O) Module DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 40M9783 ZEN-8E1AR
Product Name Expansion I/o Unit; Product Range Omron Industrial Automation Controllers - PLC Modules
Inputs 4 4
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 340303 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details