Quarktwin Technology Ltd. Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
16 NPN TRAN OUT TB ADAPTER
2 OUTPUT PNP BIT SLAVE
Communications Module Backplane
Communications Module DIN Rail
Control Module Backplane
Control Module DIN Rail
CP1 12IN THERM
CP1 4IN ANALOG 12K RES
CP1 4IN THERM 2IN ANALOG
CP1 4IN/2OUT ANALOG 12K RES
CP1 4IN/4OUT ANALOG 12K RES
CP1 4OUT ANALOG 12K RES
Input Module Backplane
Input Module Chassis Mount, DIN Rail
Input Module Chassis Mount
Input Module DIN Rail 24VDC
Input Module DIN Rail
Input Module
Input, Output (I/O) Module Backplane
Input, Output (I/O) Module Chassis Mount
Input, Output (I/O) Module DIN Rail 100 ~ 240VAC
Input, Output (I/O) Module DIN Rail 24VDC
Input, Output (I/O) Module DIN Rail
Interface Module Backplane
Interface Module DIN Rail
Link Module DIN Rail 24VDC
Link Module DIN Rail
Output Module Backplane
Output Module Chassis Mount, DIN Rail
Output Module Chassis Mount
Output Module DIN Rail
Output Module
Power Supply Module Backplane 100 ~ 120VAC, 200 ~ 240VAC
Power Supply Module Backplane 24VDC
Power Supply Module DIN Rail 100 ~ 240VAC
Power Supply Module DIN Rail 100/230VAC
Power Supply Module DIN Rail 24VDC
Power Supply Module DIN Rail
Programmable Logic Controller (PLC) Backplane
Programmable Logic Controller (PLC) Chassis Mount 12VDC
Programmable Logic Controller (PLC) Chassis Mount 24VDC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Programmable Logic Controller (PLC) DIN Rail 24VDC
Programmable Logic Controller (PLC) DIN Rail
Programmable Logic Controller (PLC)
Repeater Module Chassis Mount, DIN Rail
Temperature Control Module DIN Rail

<< Prev Next >>