Quarktwin Technology Ltd. Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
16 PTOUT RELAYWIRECLAMP
8 PTOUT RELAYWIRECLAMP
ANALOG IN 4CH 13 BIT CLAMP
ANALOG IN 8CH CLAMP
ANALOG OUT 2CH CLAMP
ANALOG OUT 4CH CLAMP
BASIC Module Backplane
BRICK CONTROLLER 4-AXIS 80MHZ
BRICK CONTROLLER 4-AXIS
BRICK CONTROLLER 8 AXIS 80MHZ
BRICK CONTROLLER 8 AXIS
Cam Positioner Module Backplane
CJ 8PT ANALOG OUT UNIT
Communications Module Backplane
Communications Module Chassis Mount 5VDC
Communications Module DIN Rail 24VDC
Communications Module DIN Rail
CONTROL LOGIC EIP 60K STEPS
Control Module Backplane
Control Module DIN Rail
Counter Module Backplane
Counter Module DIN Rail
Data Storage Module DIN Rail
GEO BRICK LV BH RACK 80MHZ
HIGH-SPEED ANALOG 4 IN
ID Sensor (RFID) Module Backplane
ID Sensor (RFID) Module DIN Rail
INPUT DC24V 16PT 7MA CLAMP
Input Module Backplane 12 ~ 24VAC/DC
Input Module Backplane 24VDC
Input Module Backplane 5VDC
Input Module Backplane
Input Module DIN Rail 10 ~ 30VDC
Input Module DIN Rail
Input, Output (I/O) Module Backplane 12VDC
Input, Output (I/O) Module Backplane 24VDC
Input, Output (I/O) Module Backplane 5VDC
Input, Output (I/O) Module Backplane
Input, Output (I/O) Module Chassis Mount, DIN Rail 12 ~ 24VDC
Input, Output (I/O) Module DIN Rail 10 ~ 30VDC
Input, Output (I/O) Module DIN Rail
Interface Module Backplane 100 ~ 120VAC, 200 ~ 240VAC
Interface Module Backplane 24VDC
Interface Module Backplane
Interface Module DIN Rail
Interrupt Input Module Backplane 12 ~ 24VDC
Interrupt Input Module DIN Rail
Link Module Backplane
Link Module DIN Rail
MIX ANALOG 4 IN 2 OUT CLAMP
MODULE CAM POSITIONER
MODULE SPEC FIRMWARE
Motion Control Module Backplane 24VDC
Motion Control Module Backplane
Motion Control Module DIN Rail 24VDC
Motion Control Module DIN Rail
Motor Start Module DIN Rail
Optical Link Module Backplane
OUTPUT DC24V 16PT PNP CLAMP
Output Module Backplane 24VDC
Output Module Backplane 5VDC
Output Module Backplane
Output Module DIN Rail 10 ~ 30VDC
Output Module DIN Rail
PC Card Module Backplane
POSITIONCONTROLUNITM TLII
Power Supply Module Backplane 100 ~ 120VAC, 200 ~ 240VAC
Power Supply Module Backplane 100 ~ 240VAC
Power Supply Module Backplane 24VDC
Power Supply Module Backplane
Power Supply Module Chassis Mount
Power Supply Module DIN Rail 100 ~ 240VAC
Power Supply Module DIN Rail 24VDC
Power Supply Module
Process Control Module Backplane
Programmable Logic Controller (PLC) Backplane 100 ~ 120/200 ~ 240VAC, 24VDC
Programmable Logic Controller (PLC) Chassis Mount 5VDC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Programmable Logic Controller (PLC) DIN Rail
Programmable Logic Controller (PLC)
Simulator Module
SPU SPECIAL
Temperature Control Module Backplane
Temperature Control Module DIN Rail
Temperature Control Module
Timer Module Backplane
Weighing Module DIN Rail

<< Prev Next >>