The TM5SDI6D is a discrete input module designed for use with the Modicon TM5 series. It features six discrete inputs operating at a voltage of 24 V DC with a sink logic configuration. The input voltage range is specified between 20.4 V and 28.8 V, with a current consumption of 3.75 mA per input. The module supports a maximum power dissipation of 1.03 W and has an input impedance of 6.4 kOhm. This module is compatible with various controllers, including the Modicon LMC058 and M258, as well as the PacDrive LMC motion controllers. It is designed for horizontal and vertical installations, with an operational temperature range of -10 to 55 °C without derating, and up to 60 °C with derating. The TM5SDI6D meets several international standards, including IEC 61131-2 and UL 508, and is certified for use in various environments. The module includes local signaling with multiple LEDs for power supply and input status indication. It is also designed to withstand environmental factors, featuring an IP20 protection rating and resistance to vibration and shock. The product is compliant with RoHS directives and is free from toxic heavy metals, making it suitable for environmentally conscious applications.
Input Module DIN Rail 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | TM5SDI6D |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |