The X-WR-4R3-E is a WebRelay-Quad,Ñ¢ module featuring four independent relays capable of switching up to 3 amps at 28VAC or 24VDC. It operates over an IP network and can be controlled via a built-in web server, allowing for setup and operation without the need for additional software. The module supports Modbus TCP/IP communication and offers both ON/OFF and pulse modes for relay operation, with a pulse timer adjustable from 0.1 seconds to 86,400 seconds. Power options for the X-WR-4R3-E include Power-Over-Ethernet (PoE) Class 1 or a 5V DC supply. The device is housed in a rugged enclosure suitable for DIN-rail or wall mounting, and it includes a 14-pin industrial terminal connector for easy wiring. The operating temperature range is from -40°F to 150°F, making it suitable for various industrial applications, including remote control, security, and industrial automation. The module complies with several safety and electromagnetic standards, ensuring reliable performance in demanding environments.
Control Module DIN Rail 9 ~ 28VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | X-WR-4R3-E |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |