ROHM Semiconductor GmbH 36V High-performance, High-Reliability Unipolar Stepper Motor Driver BM6343FS-Z

Description
BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode and 3-wire Serial Communication Mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode and QUARTER STEP mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet
Description
BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode and 3-wire Serial Communication Mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode and QUARTER STEP mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V High-performance, High-Reliability Unipolar Stepper Motor Driver - BM6343FS-Z - ROHM Semiconductor GmbH
Willich, Germany
36V High-performance, High-Reliability Unipolar Stepper Motor Driver
BM6343FS-Z
36V High-performance, High-Reliability Unipolar Stepper Motor Driver BM6343FS-Z
BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode and 3-wire Serial Communication Mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode and QUARTER STEP mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design.

BM6343FS-Z is a unipolar stepping motor driver. Rated power supply voltage of the device is 36V, rated output voltage is 100V, and rated output current is 3.0A. CLK-IN Driving Mode and 3-wire Serial Communication Mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode and QUARTER STEP mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category AC Motor Drives
Product Number BM6343FS-Z
Product Name 36V High-performance, High-Reliability Unipolar Stepper Motor Driver
AC Input 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

L1000E Elevator Drive (VFD), 240V 3-Phase, 20 HP - CIMR-LE2A0059 - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
Motor Controllers - 8209555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 250 watts
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-780A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller; Amplifier
Axes 1.0
Motor / System Linear
View Details
AC Drive - 20AC3P5A0AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 400 volts
Phase   Three Phase
View Details
3 suppliers