Allen-Bradley / Rockwell Automation Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Kinetix 3 Single Axis Servo Drive, 220 VAC, 1.5 kW, Indexing Mode | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 15.3 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 2.2 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display,... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 28 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 54 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 240 (208) VAC, 3 PH, 9.6 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 1.3 Amps, 0.37 kW Normal Duty, 0.25 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 15.4 Amps, 7.5 kW Normal Duty, 5.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 2.1 Amps, 0.75 kW Normal Duty, 0.55 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 60 Amps, 30 kW Normal Duty, 22 kW Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 400 VAC, 3 PH, 8.7 Amps, 4 kW Normal Duty, 3 kW Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 1.1 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, No... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 34 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 34 Amps, 25 HP Normal Duty, 20 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 52 Amps, 40 HP Normal Duty, 30 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 480 VAC, 3 PH, 8 Amps, 5 HP Normal Duty, 3 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 0.9 Amps, 0.5 HP Normal Duty, 0.33 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 11 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 2.7 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, LCD Display, Full... | |
| PowerFlex70 AC Drive, 600 VAC, 3 PH, 22 Amps, 20 HP Normal Duty, 15 HP Heavy Duty,Wall / Machine Mount - IP66/NEMA Type 4X/12 (Indoor Use), with conformal coating, LCD... | |
| PowerFlex700 AC Drive, 240 (208) VAC, 3 PH, 4.2 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 11.5 Amps, 5.5 kW Normal Duty, 4 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 140 Amps, 75 kW Normal Duty, 55 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 170 Amps, 90 kW Normal Duty, 75 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 3.5 Amps, 1.5 kW Normal Duty, 1.1 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 5 Amps, 2.2 kW Normal Duty, 1.5 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 400 VAC, 3 PH, 72 Amps, 37 kW Normal Duty, 30 kW Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 156 Amps, 125 HP Normal Duty, 100 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 180 Amps, 150 HP Normal Duty, 125 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), No Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 2.1 Amps, 1 HP Normal Duty, 0.75 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 22 Amps, 15 HP Normal Duty, 10 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 27 Amps, 20 HP Normal Duty, 15 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 34 Amps, 25 HP Normal Duty, 20 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 40 Amps, 30 HP Normal Duty, 25 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 5 Amps, 3 HP Normal Duty, 2 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 52 Amps, 40 HP Normal Duty, 30 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, Brake... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 65 Amps, 50 HP Normal Duty, 40 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT... | |
| PowerFlex700 AC Drive, 480 VAC, 3 PH, 77 Amps, 60 HP Normal Duty, 50 HP Heavy Duty, IP20 / Type 1, with conformal coating, LCD Display, Full Numeric Keypad, No... |
| << Prev | Next >> |