PowerFlex70 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty,Panel Mount - IP20 / NEMA Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Drive Mounted Brake Resistor Installed, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, No Feedback
AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 70, 480 VAC, 3 PHASE, 14 AMP, 7.5 KW, 10 HP, PANEL MOUNT, INTERFACE MODULE - BLANK COVER, MANUAL, WITH BRAKE, INTERNAL BRAKE RESISTOR, FILTERED EMISSION CLASS, ENHANCED CONTROL, NO FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
PowerFlex - PowerFlex 70 AC Drive, 480V AC, 3-Phase, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, Panel Mount - IP20 / NEMA Type 1
| Allen-Bradley / Rockwell Automation | Radwell International | Classic Automation LLC | |
|---|---|---|---|
| Product Category | AC Motor Drives | DC Motor Drives | AC Motor Drives |
| Product Number | 20AD014A0AYYANC0 | 9918543 | 20AD014A0AYYANC0 |
| Product Name | AC Drive | Drive | AC Drive - 10 HP |
| AC Input | 480 volts |