Wiesemann & Theis GmbH W&T 57716, Web Thermometer Relay 57716

Description
W&T 57716, Web Thermometer Relay Measure, log and switch... The Web-Thermometer is a measuring instrument which detects temperatures and makes the values available in the network. When a limit is exceeded a digital relay output can be switched. The device includes an integrated data logger and numerous Web and network services for manual querying of the measurements, or autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Digital semiconductor relay output Monitor temperatures and trends from a browser Alarm and reporting function: E mail for alarm or as reporting function SNMP polling / alarm traps Configure up to 12 alarm messages Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Possible applications: Monitor temperatures in the server room, network cabinet or office Integrated semiconductor relay turns connected devices on and off Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Green IT: Monitor efficiency of the server room climate control Data logger: Internal data logger Memory capacity: min. 16 weeks, max. 20 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Description
W&T 57716, Web Thermometer Relay Measure, log and switch... The Web-Thermometer is a measuring instrument which detects temperatures and makes the values available in the network. When a limit is exceeded a digital relay output can be switched. The device includes an integrated data logger and numerous Web and network services for manual querying of the measurements, or autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Digital semiconductor relay output Monitor temperatures and trends from a browser Alarm and reporting function: E mail for alarm or as reporting function SNMP polling / alarm traps Configure up to 12 alarm messages Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Possible applications: Monitor temperatures in the server room, network cabinet or office Integrated semiconductor relay turns connected devices on and off Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Green IT: Monitor efficiency of the server room climate control Data logger: Internal data logger Memory capacity: min. 16 weeks, max. 20 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

Suppliers

Company
Product
Description
Supplier Links
W&T 57716, Web Thermometer Relay - 17733 - TOP-electronics USA
Tucson, AZ, United States
W&T 57716, Web Thermometer Relay
17733
W&T 57716, Web Thermometer Relay 17733
W&T 57716, Web Thermometer Relay Measure, log and switch... The Web-Thermometer is a measuring instrument which detects temperatures and makes the values available in the network. When a limit is exceeded a digital relay output can be switched. The device includes an integrated data logger and numerous Web and network services for manual querying of the measurements, or autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Digital semiconductor relay output Monitor temperatures and trends from a browser Alarm and reporting function: E mail for alarm or as reporting function SNMP polling / alarm traps Configure up to 12 alarm messages Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Possible applications: Monitor temperatures in the server room, network cabinet or office Integrated semiconductor relay turns connected devices on and off Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Green IT: Monitor efficiency of the server room climate control Data logger: Internal data logger Memory capacity: min. 16 weeks, max. 20 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 57716, Web Thermometer Relay

Measure, log and switch...

The Web-Thermometer is a measuring instrument which detects temperatures and makes the values available in the network. When a limit is exceeded a digital relay output can be switched. The device includes an integrated data logger and numerous Web and network services for manual querying of the measurements, or autonomous sending of messages.
Sensor:

  • Pt100 temperature sensor:
    • Measuring range of W&T probe: -50°C...180°C
    • Measuring input: -200°C...650°C

Connectivity:

  • Digital semiconductor relay output
  • Monitor temperatures and trends from a browser
  • Alarm and reporting function:
    • E mail for alarm or as reporting function
    • SNMP polling / alarm traps
    • Configure up to 12 alarm messages
  • Dynamic integration into other Web sites:
    • Direct access to current measurement values, e.g. JavaScript (AJAX).
  • Current Industry 4.0 protocols:
    • REST and MQTT support
  • Additional software interfaces for incorporating into your systems/databases:
    • OPC server
    • Syslog
    • Sensobase (database integration via ODBC)
    • TCP and UDP sockets, client and server
    • FTP (data logging)
  • Possible applications:
    • Monitor temperatures in the server room, network cabinet or office
    • Integrated semiconductor relay turns connected devices on and off
    • Direct display of multiple measuring points in the browser via Java applet
    • Logging of measurements via FTP, Excel file, email attachment and internal memory
    • Green IT: Monitor efficiency of the server room climate control

Data logger:

  • Internal data logger
    • Memory capacity: min. 16 weeks, max. 20 years
    • Save frequency: 15, 30 sec, 1, 5, 15, 60 min
  • Document measurement data online in the W&T Cloud and access from anywhere in the world
  • Internal clock
    • Time synchronization via time server calibration
    • Battery-backed device clock

Standards & more

  • Supply voltage via Power-over-Ethernet (PoE)
    • Phantom power using data pairs
    • Power over unused wire pairs
    • External power supply is an alternative
  • Conforms to standards both in office and industrial environments:
    • High noise resistance for industrial environments
    • Low noise emission for residential and business areas
  • 5 year guarantee
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 17733
Product Name W&T 57716, Web Thermometer Relay
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

10/30 MS/s, 12-bit, 4-ch Simultaneous Analog Input PCI Card - PCI-1714U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 30000 kHz
Resolution 12 bits
View Details
2 suppliers
Class 2 Sound Level Data Logger - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details