WIESEMANN & THEIS GMBH
57632 -- W&T 57632, WEB-IO 24X DIGITAL, 19INCH
Wiesemann & Theis GmbH
W&T 57632, Web-IO 24x Digital, 19inch
57632
Description
Replaced by 57732
Description
Replaced by 57732
Suppliers
W&T 57632, Web-IO 24x Digital, 19inch
17760
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
17760 |
|
Product Name
|
W&T 57632, Web-IO 24x Digital, 19inch |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Outputs
Analog Voltage Output
Resolution
12 bits
DC Voltage
10V
View Details
ECON Technologies Co.,Ltd
Data Acquisition
DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency
768 kHz
Resolution
32 bits
View Details
Pratt & Whitney Measurement Systems, Inc.
Data Acquisition
Datalogger
Form Factor
Stand-alone
Inputs
RTD Input
View Details
Data Acquisition
Input Module
Form Factor
Modular Bay or Slot System
Excitation
Voltage (optional feature)
View Details