Wiesemann & Theis GmbH W&T 88642 RS232 Universal Serial Buffer 88642

Description
W&T 88642, RS232 Universal Serial Buffer Connections and displays: Serial ports: 2x RS232 (both ports can be configured independently of each other) Input: 9-pin SUB-D socket with DCE assignment Output: 9-pin SUB-D male with DTE assignment Supported signals: RxD, TxD, CTS, DTR Baud rate: 150 to 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC Housing and other data: Housing: Plastic housing, 105 x 75 x 45mm Weight: approx. 150g Ambient temperature: Storage: -40 .. +70°C, Operation: 0 .. +60°C Permissible relative humidity: 0..95% RH (non-condensing) Please order power supplies separately as accessories
Datasheet
Description
W&T 88642, RS232 Universal Serial Buffer Connections and displays: Serial ports: 2x RS232 (both ports can be configured independently of each other) Input: 9-pin SUB-D socket with DCE assignment Output: 9-pin SUB-D male with DTE assignment Supported signals: RxD, TxD, CTS, DTR Baud rate: 150 to 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC Housing and other data: Housing: Plastic housing, 105 x 75 x 45mm Weight: approx. 150g Ambient temperature: Storage: -40 .. +70°C, Operation: 0 .. +60°C Permissible relative humidity: 0..95% RH (non-condensing) Please order power supplies separately as accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 88642 RS232 Universal Serial Buffer - 17978 - TOP-electronics USA
Tucson, AZ, United States
W&T 88642 RS232 Universal Serial Buffer
17978
W&T 88642 RS232 Universal Serial Buffer 17978
W&T 88642, RS232 Universal Serial Buffer Connections and displays: Serial ports: 2x RS232 (both ports can be configured independently of each other) Input: 9-pin SUB-D socket with DCE assignment Output: 9-pin SUB-D male with DTE assignment Supported signals: RxD, TxD, CTS, DTR Baud rate: 150 to 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC Housing and other data: Housing: Plastic housing, 105 x 75 x 45mm Weight: approx. 150g Ambient temperature: Storage: -40 .. +70°C, Operation: 0 .. +60°C Permissible relative humidity: 0..95% RH (non-condensing) Please order power supplies separately as accessories

W&T 88642, RS232 Universal Serial Buffer

Connections and displays:

  • Serial ports: 2x RS232 (both ports can be configured independently of each other)
  • Input: 9-pin SUB-D socket with DCE assignment
  • Output: 9-pin SUB-D male with DTE assignment
  • Supported signals: RxD, TxD, CTS, DTR
  • Baud rate: 150 to 115.200 kBaud
  • Data format: 7,8 data bits, no,even,odd parity
  • Flow control: Hardware handshake or XON/XOFF protocol
  • Integrated buffer: 4MB flash memory

Operating modes:

  • Standard print/plot buffer
  • Fee data buffer

Power supply:

  • 12..24V DC/AC
  • Current consumption, typ. 30mA at 24V DC

Housing and other data:

  • Housing: Plastic housing, 105 x 75 x 45mm
  • Weight: approx. 150g
  • Ambient temperature: Storage: -40 .. +70°C, Operation: 0 .. +60°C
  • Permissible relative humidity: 0..95% RH (non-condensing)

Please order power supplies separately as accessories

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 17978
Product Name W&T 88642 RS232 Universal Serial Buffer
Data Acquisition Chart Recorder; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
DR Series Input Modules - DR-IDC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Host Connection RJ45
View Details