Wiesemann & Theis GmbH W&T 57713, Web-Thermo-Hygrobarograph 57713

Description
W&T 57713, Web-Thermo-Hygrobaro graph (replaces the 57613) Sends temperatures, relative humidity and air pressure over the network Like all the models in the Web-IO Climate series, the Web-Thermo-Hygrobaro meter 57713 offers everything you need for connecting a temperature, relative humidity and air pressure sensor to the computer network. In addition, the supply voltage per IEEE 802.3af (Power-over-Ethernet ) can be provided over the network cable, with both phantom power over the data pairs as well as power using the wire pairs not used for 10/100BT. Problems with outlets, country-specific plug types, various AC voltages etc. are now a thing of the past. For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals. For water spray protection, the Web-Thermo-Hygrobaro graph sensor can be fitted with a sintered bronze cap (part # 57021) for IP X4 protection Sealing rating per DIN 40050: 1993 Part 9 This part 57021 can only be ordered in conjunction with an order for a 57713 and is shipped preinstalled on the sensor. Replacement for 57613 (end of life)
Datasheet
Description
W&T 57713, Web-Thermo-Hygrobaro graph (replaces the 57613) Sends temperatures, relative humidity and air pressure over the network Like all the models in the Web-IO Climate series, the Web-Thermo-Hygrobaro meter 57713 offers everything you need for connecting a temperature, relative humidity and air pressure sensor to the computer network. In addition, the supply voltage per IEEE 802.3af (Power-over-Ethernet ) can be provided over the network cable, with both phantom power over the data pairs as well as power using the wire pairs not used for 10/100BT. Problems with outlets, country-specific plug types, various AC voltages etc. are now a thing of the past. For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals. For water spray protection, the Web-Thermo-Hygrobaro graph sensor can be fitted with a sintered bronze cap (part # 57021) for IP X4 protection Sealing rating per DIN 40050: 1993 Part 9 This part 57021 can only be ordered in conjunction with an order for a 57713 and is shipped preinstalled on the sensor. Replacement for 57613 (end of life)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 57713, Web-Thermo-Hygrobarograph - 17798 - TOP-electronics USA
Tucson, AZ, United States
W&T 57713, Web-Thermo-Hygrobarograph
17798
W&T 57713, Web-Thermo-Hygrobarograph 17798
W&T 57713, Web-Thermo-Hygrobaro graph (replaces the 57613) Sends temperatures, relative humidity and air pressure over the network Like all the models in the Web-IO Climate series, the Web-Thermo-Hygrobaro meter 57713 offers everything you need for connecting a temperature, relative humidity and air pressure sensor to the computer network. In addition, the supply voltage per IEEE 802.3af (Power-over-Ethernet ) can be provided over the network cable, with both phantom power over the data pairs as well as power using the wire pairs not used for 10/100BT. Problems with outlets, country-specific plug types, various AC voltages etc. are now a thing of the past. For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals. For water spray protection, the Web-Thermo-Hygrobaro graph sensor can be fitted with a sintered bronze cap (part # 57021) for IP X4 protection Sealing rating per DIN 40050: 1993 Part 9 This part 57021 can only be ordered in conjunction with an order for a 57713 and is shipped preinstalled on the sensor. Replacement for 57613 (end of life)

W&T 57713, Web-Thermo-Hygrobarograph (replaces the 57613)

Sends temperatures, relative humidity and air pressure over the network
Like all the models in the Web-IO Climate series, the Web-Thermo-Hygrobarometer 57713 offers everything you need for connecting a temperature, relative humidity and air pressure sensor to the computer network. In addition, the supply voltage per IEEE 802.3af (Power-over-Ethernet) can be provided over the network cable, with both phantom power over the data pairs as well as power using the wire pairs not used for 10/100BT. Problems with outlets, country-specific plug types, various AC voltages etc. are now a thing of the past.
For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals.

For water spray protection, the Web-Thermo-Hygrobarograph sensor can be fitted with a sintered bronze cap (part # 57021) for

  • IP X4 protection
  • Sealing rating per DIN 40050: 1993 Part 9

This part 57021 can only be ordered in conjunction with an order for a 57713 and is shipped preinstalled on the sensor.

Replacement for 57613 (end of life)

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 17798
Product Name W&T 57713, Web-Thermo-Hygrobarograph
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details