Wiesemann & Theis GmbH W&T 57652, Web-Count 6x Digital, 6x Digital Input 57652

Description
W&T 57652, Web-Count 6x Digital, 6x Digital Input (Discontinued) The Web-Count 6x Digital makes it possible for you to acquire pulse counts from sensors with switching outputs and record them in the internal data memory with a time stamp. With the Web-based operating software on the internal Web server you have full access to the device function from any browser in the network: Monitor absolute and relative counter states Read out the data logger (see Screenshots) Export the stored data (Destination: *.CSV file) Monitor utilization of the data memory The software is self-refreshing, so that pages do not need to be reloaded in order to update the display. No installation or additional plugin is needed for running. Once the device has received an IP address corresponding to your network, further parameter setting is also Web-based using configuration pages in the internal Web server. Reports can be sent event- or time-triggered through a TCP/IP based network. The following methods are available: Mail SNMP trap FTP Syslog messages TCP and UDP client These reports can provide the reporting time, the current status of the counters and the state of the six digital inputs. The texts can be formulated individually.
Description
W&T 57652, Web-Count 6x Digital, 6x Digital Input (Discontinued) The Web-Count 6x Digital makes it possible for you to acquire pulse counts from sensors with switching outputs and record them in the internal data memory with a time stamp. With the Web-based operating software on the internal Web server you have full access to the device function from any browser in the network: Monitor absolute and relative counter states Read out the data logger (see Screenshots) Export the stored data (Destination: *.CSV file) Monitor utilization of the data memory The software is self-refreshing, so that pages do not need to be reloaded in order to update the display. No installation or additional plugin is needed for running. Once the device has received an IP address corresponding to your network, further parameter setting is also Web-based using configuration pages in the internal Web server. Reports can be sent event- or time-triggered through a TCP/IP based network. The following methods are available: Mail SNMP trap FTP Syslog messages TCP and UDP client These reports can provide the reporting time, the current status of the counters and the state of the six digital inputs. The texts can be formulated individually.

Suppliers

Company
Product
Description
Supplier Links
W&T 57652, Web-Count 6x Digital, 6x Digital Input - 16789 - TOP-electronics USA
Tucson, AZ, United States
W&T 57652, Web-Count 6x Digital, 6x Digital Input
16789
W&T 57652, Web-Count 6x Digital, 6x Digital Input 16789
W&T 57652, Web-Count 6x Digital, 6x Digital Input (Discontinued) The Web-Count 6x Digital makes it possible for you to acquire pulse counts from sensors with switching outputs and record them in the internal data memory with a time stamp. With the Web-based operating software on the internal Web server you have full access to the device function from any browser in the network: Monitor absolute and relative counter states Read out the data logger (see Screenshots) Export the stored data (Destination: *.CSV file) Monitor utilization of the data memory The software is self-refreshing, so that pages do not need to be reloaded in order to update the display. No installation or additional plugin is needed for running. Once the device has received an IP address corresponding to your network, further parameter setting is also Web-based using configuration pages in the internal Web server. Reports can be sent event- or time-triggered through a TCP/IP based network. The following methods are available: Mail SNMP trap FTP Syslog messages TCP and UDP client These reports can provide the reporting time, the current status of the counters and the state of the six digital inputs. The texts can be formulated individually.

W&T 57652, Web-Count 6x Digital, 6x Digital Input (Discontinued)

The Web-Count 6x Digital makes it possible for you to acquire pulse counts from sensors with switching outputs and record them in the internal data memory with a time stamp. With the Web-based operating software on the internal Web server you have full access to the device function from any browser in the network: Monitor absolute and relative counter states Read out the data logger (see Screenshots) Export the stored data (Destination: *.CSV file) Monitor utilization of the data memory The software is self-refreshing, so that pages do not need to be reloaded in order to update the display. No installation or additional plugin is needed for running. Once the device has received an IP address corresponding to your network, further parameter setting is also Web-based using configuration pages in the internal Web server. Reports can be sent event- or time-triggered through a TCP/IP based network. The following methods are available: Mail SNMP trap FTP Syslog messages TCP and UDP client These reports can provide the reporting time, the current status of the counters and the state of the six digital inputs. The texts can be formulated individually.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 16789
Product Name W&T 57652, Web-Count 6x Digital, 6x Digital Input
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2369030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
View Details
SCM5B33 Isolated True RMS Input Module - SCM5B33-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module - IDAQ-841-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details