Wiesemann & Theis GmbH W&T 53663, USB-Server Gigabit 2.0 53663

Description
W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1 and PC B to USB2 possible Both ports have 500mA maximum load capacity 1x Ethernet 100/1000BaseT Autosensing/Auto-MDI X Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP Web-Based-Management Fully USB 2.0 compatible Support of all USB modes (Control, Bulk, Interrupt, Isochronous) USB Redirector implemented as a Windows kernel-mode driver XP/2003/Vista/2008/7 /2008R2/8/2012/8.1/2 012R2/10 including Server, 64B-bit editions and virtual systems Communication even without user login Intuitive graphical configuration tool Additional command line tool for batch-/script-contro lled device incorporation Full TCP/IP support including routing and DNS Increased data throughput Network connection via Gigabit-Ethernet High-performance hardware platform for less latencies Power supply: External Screw terminals, 12-48V DC Power-over-Ethernet (PoE) Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1 and PC B to USB2 possible Both ports have 500mA maximum load capacity 1x Ethernet 100/1000BaseT Autosensing/Auto-MDI X Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP Web-Based-Management Fully USB 2.0 compatible Support of all USB modes (Control, Bulk, Interrupt, Isochronous) USB Redirector implemented as a Windows kernel-mode driver XP/2003/Vista/2008/7 /2008R2/8/2012/8.1/2 012R2/10 including Server, 64B-bit editions and virtual systems Communication even without user login Intuitive graphical configuration tool Additional command line tool for batch-/script-contro lled device incorporation Full TCP/IP support including routing and DNS Increased data throughput Network connection via Gigabit-Ethernet High-performance hardware platform for less latencies Power supply: External Screw terminals, 12-48V DC Power-over-Ethernet (PoE) Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 53663, USB-Server Gigabit 2.0 - 17782 - TOP-electronics USA
Tucson, AZ, United States
W&T 53663, USB-Server Gigabit 2.0
17782
W&T 53663, USB-Server Gigabit 2.0 17782
W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1 and PC B to USB2 possible Both ports have 500mA maximum load capacity 1x Ethernet 100/1000BaseT Autosensing/Auto-MDI X Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP Web-Based-Management Fully USB 2.0 compatible Support of all USB modes (Control, Bulk, Interrupt, Isochronous) USB Redirector implemented as a Windows kernel-mode driver XP/2003/Vista/2008/7 /2008R2/8/2012/8.1/2 012R2/10 including Server, 64B-bit editions and virtual systems Communication even without user login Intuitive graphical configuration tool Additional command line tool for batch-/script-contro lled device incorporation Full TCP/IP support including routing and DNS Increased data throughput Network connection via Gigabit-Ethernet High-performance hardware platform for less latencies Power supply: External Screw terminals, 12-48V DC Power-over-Ethernet (PoE) Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662)

USB devices, simple and fast, anywhere in the network

Interfaces:

2x USB 2.0 USB ports

Simultaneous connection of PC A to USB1 and PC B to USB2 possible
Both ports have 500mA maximum load capacity

1x Ethernet 100/1000BaseT

Autosensing/Auto-MDIX

Management and connectivity:

Remote configuration

Startup using W&Tility (three clicks and you’re done), DHCP
Web-Based-Management

Fully USB 2.0 compatible

Support of all USB modes (Control, Bulk, Interrupt, Isochronous)

USB Redirector implemented as a Windows kernel-mode driver

XP/2003/Vista/2008/7/2008R2/8/2012/8.1/2012R2/10 including Server, 64B-bit editions and virtual systems
Communication even without user login
Intuitive graphical configuration tool
Additional command line tool for batch-/script-controlled device incorporation

Full TCP/IP support including routing and DNS
Increased data throughput

Network connection via Gigabit-Ethernet
High-performance hardware platform for less latencies

Power supply:

External

Screw terminals, 12-48V DC
Power-over-Ethernet (PoE)

Standards & more

Conforms to standards both in office and industrial environments:

High noise resistance for industrial environments
Low noise emission for residential and business areas

5 year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition Systems and Instruments
Product Number 17782
Product Name W&T 53663, USB-Server Gigabit 2.0
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Form Factor DIN Rail
Host Connection USB; Ethernet
Analog Channels 16 #
View Details