Wiesemann & Theis GmbH W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput 57730

Description
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching is no longer available in the Web-IO 4.0 products) Switch, monitor and count ... With the Web-IO 4.0 Digital, switching signals can be controlled, acquired and monitored over TCP/IP Ethernet. Numerous web and network services are available for reporting changes on the inputs and outputs - even directly in a browser. With protocols such as MQTT and REST, the Web-IO is an ideal fit in the world of Industry 4.0 and the Internet of Things. Switching signals: 12 switching inputs: Digital 24V inputs 32-bit pulse counter 12 switching outputs: Digital 24V outputs (12V, 48V, 110V, 230V via coupling relays) Drive up to 500 mA Short-circuit-protec ted Connectivity: Intuitive Web interface for simpler operation Select between German or English Switching the outputs directly from the Web interface Adaptation for smartphone HTTP and HTTPS Current Industry 4.0 protocols: REST and MQTT support Box-to-Box Pass switching signals over the network 1:1 Alarm and reporting functions: Email for alarm sending or as status report SNMP polling / alarm traps Switching your outputs in alarm situations Switching the outputs on another Web-IO HTTP requests for controlling third-party devices Up to 12 actions can be configured Dynamic integration into other Web sites: Direct access to current measurement values via HTTP requests. AJAX and JavaScript Additional software interfaces for incorporating into your systems/databases: OPC Modbus TCP Syslog TCP and UDP sockets, client and server FTP (data logging) Internal clock Time synchronization via time server calibration Battery-backed device clock Possible applications: Remote monitoring and fault messaging Cross-location switching House and building automation Process monitoring and visualization Light, gate and cabinet control Machine Data Collection (MDC) More uses can be found here. Power supply: External power Screw terminal 12 - 48V DC Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas Five year guarantee
Datasheet
Description
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching is no longer available in the Web-IO 4.0 products) Switch, monitor and count ... With the Web-IO 4.0 Digital, switching signals can be controlled, acquired and monitored over TCP/IP Ethernet. Numerous web and network services are available for reporting changes on the inputs and outputs - even directly in a browser. With protocols such as MQTT and REST, the Web-IO is an ideal fit in the world of Industry 4.0 and the Internet of Things. Switching signals: 12 switching inputs: Digital 24V inputs 32-bit pulse counter 12 switching outputs: Digital 24V outputs (12V, 48V, 110V, 230V via coupling relays) Drive up to 500 mA Short-circuit-protec ted Connectivity: Intuitive Web interface for simpler operation Select between German or English Switching the outputs directly from the Web interface Adaptation for smartphone HTTP and HTTPS Current Industry 4.0 protocols: REST and MQTT support Box-to-Box Pass switching signals over the network 1:1 Alarm and reporting functions: Email for alarm sending or as status report SNMP polling / alarm traps Switching your outputs in alarm situations Switching the outputs on another Web-IO HTTP requests for controlling third-party devices Up to 12 actions can be configured Dynamic integration into other Web sites: Direct access to current measurement values via HTTP requests. AJAX and JavaScript Additional software interfaces for incorporating into your systems/databases: OPC Modbus TCP Syslog TCP and UDP sockets, client and server FTP (data logging) Internal clock Time synchronization via time server calibration Battery-backed device clock Possible applications: Remote monitoring and fault messaging Cross-location switching House and building automation Process monitoring and visualization Light, gate and cabinet control Machine Data Collection (MDC) More uses can be found here. Power supply: External power Screw terminal 12 - 48V DC Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas Five year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput - 17705 - TOP-electronics USA
Tucson, AZ, United States
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput
17705
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput 17705
W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching is no longer available in the Web-IO 4.0 products) Switch, monitor and count ... With the Web-IO 4.0 Digital, switching signals can be controlled, acquired and monitored over TCP/IP Ethernet. Numerous web and network services are available for reporting changes on the inputs and outputs - even directly in a browser. With protocols such as MQTT and REST, the Web-IO is an ideal fit in the world of Industry 4.0 and the Internet of Things. Switching signals: 12 switching inputs: Digital 24V inputs 32-bit pulse counter 12 switching outputs: Digital 24V outputs (12V, 48V, 110V, 230V via coupling relays) Drive up to 500 mA Short-circuit-protec ted Connectivity: Intuitive Web interface for simpler operation Select between German or English Switching the outputs directly from the Web interface Adaptation for smartphone HTTP and HTTPS Current Industry 4.0 protocols: REST and MQTT support Box-to-Box Pass switching signals over the network 1:1 Alarm and reporting functions: Email for alarm sending or as status report SNMP polling / alarm traps Switching your outputs in alarm situations Switching the outputs on another Web-IO HTTP requests for controlling third-party devices Up to 12 actions can be configured Dynamic integration into other Web sites: Direct access to current measurement values via HTTP requests. AJAX and JavaScript Additional software interfaces for incorporating into your systems/databases: OPC Modbus TCP Syslog TCP and UDP sockets, client and server FTP (data logging) Internal clock Time synchronization via time server calibration Battery-backed device clock Possible applications: Remote monitoring and fault messaging Cross-location switching House and building automation Process monitoring and visualization Light, gate and cabinet control Machine Data Collection (MDC) More uses can be found here. Power supply: External power Screw terminal 12 - 48V DC Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas Five year guarantee

W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput

Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT.
(Please note that Time-switching is no longer available in the Web-IO 4.0 products)

Switch, monitor and count ...
With the Web-IO 4.0 Digital, switching signals can be controlled, acquired and monitored over TCP/IP Ethernet. Numerous web and network services are available for reporting changes on the inputs and outputs - even directly in a browser.
With protocols such as MQTT and REST, the Web-IO is an ideal fit in the world of Industry 4.0 and the Internet of Things.
Switching signals:

12 switching inputs:

Digital 24V inputs
32-bit pulse counter

12 switching outputs:

Digital 24V outputs
(12V, 48V, 110V, 230V via coupling relays)
Drive up to 500 mA
Short-circuit-protected

Connectivity:

Intuitive Web interface for simpler operation

Select between German or English
Switching the outputs directly from the Web interface
Adaptation for smartphone
HTTP and HTTPS

Current Industry 4.0 protocols:

REST and MQTT support

Box-to-Box

Pass switching signals over the network 1:1

Alarm and reporting functions:

Email for alarm sending or as status report
SNMP polling / alarm traps
Switching your outputs in alarm situations
Switching the outputs on another Web-IO
HTTP requests for controlling third-party devices
Up to 12 actions can be configured

Dynamic integration into other Web sites:

Direct access to current measurement values via HTTP requests. AJAX and JavaScript

Additional software interfaces for incorporating into your systems/databases:

OPC
Modbus TCP
Syslog
TCP and UDP sockets, client and server
FTP (data logging)

Internal clock

Time synchronization via time server calibration
Battery-backed device clock

Possible applications:

Remote monitoring and fault messaging
Cross-location switching
House and building automation
Process monitoring and visualization
Light, gate and cabinet control
Machine Data Collection (MDC)
More uses can be found here.

Power supply:

External power

Screw terminal
12 - 48V DC

Standards & more

Conforms to standards both in office and industrial environments:

High noise resistance for industrial environments
Low noise emission for residential and business areas

Five year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 17705
Product Name W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Data Acquisition - Analog Front End (AFE) - AD9875BST - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 10 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details