Wiesemann & Theis GmbH W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE 57762

Description
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out to measure analog signals, tunnel them over the network and output them again as analog signals at a remote location. Analog connection: Two channels, selectably configurable as: Voltage input: Input signal: 0..10V, 1MOhm Voltage output: Output signal: 0..10V, Imax 20mA Connectivity: Intuitive Web interface for simpler configuration Monitor analog measurements and processes from a browser Alarm and reporting function: E-mail for alarm or reporting functions SNMP polling / alarm traps Configure up to 12 alarm messages Box2Box mode tunnels analog signals between two devices Set analog values via socket command or direct entry Interactive display, custom scalable Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Modbus TCP Possible applications: Connect each sensor with 0..10V output and monitor measurements Control analog actuators over the network Network as extension: tunnel analog values via Box2Box mode Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Data logger: Internal data logger Memory capacity: min. 150 days, max. 99 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out to measure analog signals, tunnel them over the network and output them again as analog signals at a remote location. Analog connection: Two channels, selectably configurable as: Voltage input: Input signal: 0..10V, 1MOhm Voltage output: Output signal: 0..10V, Imax 20mA Connectivity: Intuitive Web interface for simpler configuration Monitor analog measurements and processes from a browser Alarm and reporting function: E-mail for alarm or reporting functions SNMP polling / alarm traps Configure up to 12 alarm messages Box2Box mode tunnels analog signals between two devices Set analog values via socket command or direct entry Interactive display, custom scalable Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Modbus TCP Possible applications: Connect each sensor with 0..10V output and monitor measurements Control analog actuators over the network Network as extension: tunnel analog values via Box2Box mode Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Data logger: Internal data logger Memory capacity: min. 150 days, max. 99 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE - 17807 - TOP-electronics USA
Tucson, AZ, United States
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE
17807
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE 17807
W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out to measure analog signals, tunnel them over the network and output them again as analog signals at a remote location. Analog connection: Two channels, selectably configurable as: Voltage input: Input signal: 0..10V, 1MOhm Voltage output: Output signal: 0..10V, Imax 20mA Connectivity: Intuitive Web interface for simpler configuration Monitor analog measurements and processes from a browser Alarm and reporting function: E-mail for alarm or reporting functions SNMP polling / alarm traps Configure up to 12 alarm messages Box2Box mode tunnels analog signals between two devices Set analog values via socket command or direct entry Interactive display, custom scalable Dynamic integration into other Web sites: Direct access to current measurement values, e.g. JavaScript (AJAX). Current Industry 4.0 protocols: REST and MQTT support Additional software interfaces for incorporating into your systems/databases: OPC server Syslog Sensobase (database integration via ODBC) TCP and UDP sockets, client and server FTP (data logging) Modbus TCP Possible applications: Connect each sensor with 0..10V output and monitor measurements Control analog actuators over the network Network as extension: tunnel analog values via Box2Box mode Direct display of multiple measuring points in the browser via Java applet Logging of measurements via FTP, Excel file, email attachment and internal memory Data logger: Internal data logger Memory capacity: min. 150 days, max. 99 years Save frequency: 15, 30 sec, 1, 5, 15, 60 min Document measurement data online in the W&T Cloud and access from anywhere in the world Internal clock Time synchronization via time server calibration Battery-backed device clock Standards & more Supply voltage via Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs External power supply is an alternative Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662)

Measure, tunnel, output analog signals...

The combined solution for analog input or output signals brings your measurements into the network and back to the terminal. Use the Web-IO Analog-In/Out to measure analog signals, tunnel them over the network and output them again as analog signals at a remote location.

Analog connection:

  • Two channels, selectably configurable as:
    • Voltage input:
      • Input signal: 0..10V, 1MOhm
    • Voltage output:
      • Output signal: 0..10V, Imax 20mA

Connectivity:

  • Intuitive Web interface for simpler configuration
  • Monitor analog measurements and processes from a browser
  • Alarm and reporting function:
    • E-mail for alarm or reporting functions
    • SNMP polling / alarm traps
    • Configure up to 12 alarm messages
  • Box2Box mode tunnels analog signals between two devices
  • Set analog values via socket command or direct entry
  • Interactive display, custom scalable
  • Dynamic integration into other Web sites:
    • Direct access to current measurement values, e.g. JavaScript (AJAX).
  • Current Industry 4.0 protocols:
    • REST and MQTT support
  • Additional software interfaces for incorporating into your systems/databases:
    • OPC server
    • Syslog
    • Sensobase (database integration via ODBC)
    • TCP and UDP sockets, client and server
    • FTP (data logging)
    • Modbus TCP
  • Possible applications:
    • Connect each sensor with 0..10V output and monitor measurements
    • Control analog actuators over the network
    • Network as extension: tunnel analog values via Box2Box mode
    • Direct display of multiple measuring points in the browser via Java applet
    • Logging of measurements via FTP, Excel file, email attachment and internal memory

Data logger:

  • Internal data logger
    • Memory capacity: min. 150 days, max. 99 years
    • Save frequency: 15, 30 sec, 1, 5, 15, 60 min
  • Document measurement data online in the W&T Cloud and access from anywhere in the world
  • Internal clock
    • Time synchronization via time server calibration
    • Battery-backed device clock

Standards & more

  • Supply voltage via Power-over-Ethernet (PoE)
    • Phantom power using data pairs
    • Power over unused wire pairs
    • External power supply is an alternative
  • Conforms to standards both in office and industrial environments:
    • High noise resistance for industrial environments
    • Low noise emission for residential and business areas
  • 5 year guarantee
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Data Acquisition
Product Number 17807
Product Name W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data