TEGAM, Inc. RF Terminating Power Standard 1505A

Description
RF Termination Power Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. The Model 1505A is a terminating thermistor Primary Transfer Standard. The 1505A is used for the calibration of feedthrough devices such as bolometermount-coupl er and bolometer mountsplitter RF Standards. It is also useful in other applications requiring direct measurement of RF power. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Transport case included. Technical Specifications Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA
Datasheet
Description
RF Termination Power Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. The Model 1505A is a terminating thermistor Primary Transfer Standard. The 1505A is used for the calibration of feedthrough devices such as bolometermount-coupl er and bolometer mountsplitter RF Standards. It is also useful in other applications requiring direct measurement of RF power. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Transport case included. Technical Specifications Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminating Power Standard - 1505A - TEGAM, Inc.
Geneva, OH, United States
RF Terminating Power Standard
1505A
RF Terminating Power Standard 1505A
RF Termination Power Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. The Model 1505A is a terminating thermistor Primary Transfer Standard. The 1505A is used for the calibration of feedthrough devices such as bolometermount-coupl er and bolometer mountsplitter RF Standards. It is also useful in other applications requiring direct measurement of RF power. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Transport case included. Technical Specifications Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA

RF Termination Power Standard

9 kHz to 18 GHz

TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. The Model 1505A is a terminating thermistor Primary Transfer Standard. The 1505A is used for the calibration of feedthrough devices such as bolometermount-coupler and bolometer mountsplitter RF Standards. It is also useful in other applications requiring direct measurement of RF power. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Transport case included.

Technical Specifications

  • Calibrate RF Power Sensors from 9 kHz to 18 GHz
  • PMX & SYSIIB Compatible
  • 0.01 to 10 mW usable range
  • (-20 to +10 dBm)
  • Primary (1505A) and Working (2505A)
  • Transfer Standard configurations
  • Rack mount option available
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number 1505A
Product Name RF Terminating Power Standard
Unlock Full Specs
to access all available technical data