Product Description
The PRT-73 Automated Precision Ratio Transformer meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for either automated or manual calibration of ratio dividers, transformer standards, synchro/resolver standards, transformers, calibrators, and voltmeters. The PRT-73 is fully programmable via a standard IEEE-488 interface increasing calibration throughput reducing operator intervention.
Technical Specifications
Remotely programmable via standard IEEE-488 interface
Standard Resolution to 0.1 ppm
Terminal Linearity up to 0.9 ppm
Wide bandwidth 10 Hz to 20 kHz
Overload protection
Front panel display for easy set up and operation
2.5 V/Hz Option Kit Available
3 Year warranty
Made in USA
Product Description
The PRT-73 Automated Precision Ratio Transformer meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for either automated or manual calibration of ratio dividers, transformer standards, synchro/resolver standards, transformers, calibrators, and voltmeters. The PRT-73 is fully programmable via a standard IEEE-488 interface increasing calibration throughput reducing operator intervention.
Technical Specifications
- Remotely programmable via standard IEEE-488 interface
- Standard Resolution to 0.1 ppm
- Terminal Linearity up to 0.9 ppm
- Wide bandwidth 10 Hz to 20 kHz
- Overload protection
- Front panel display for easy set up and operation
- 2.5 V/Hz Option Kit Available
- 3 Year warranty
- Made in USA