TEGAM, Inc. Microwave Calibration Standard, Feedthrough 2505A

Description
Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. The Model 2505A is a feedthrough Thermistor standard used for the calibration of bolometer, thermo-couple, and diode terminating power sensors. The Model 2505A features a Type N female connector, and the 1510A features a compatible Type N male connector. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Technical Specifications NSN: 6625-01-655-7060 Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA
Datasheet
Description
Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. The Model 2505A is a feedthrough Thermistor standard used for the calibration of bolometer, thermo-couple, and diode terminating power sensors. The Model 2505A features a Type N female connector, and the 1510A features a compatible Type N male connector. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Technical Specifications NSN: 6625-01-655-7060 Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Calibration Standard, Feedthrough - 2505A - TEGAM, Inc.
Geneva, OH, United States
Microwave Calibration Standard, Feedthrough
2505A
Microwave Calibration Standard, Feedthrough 2505A
Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. The Model 2505A is a feedthrough Thermistor standard used for the calibration of bolometer, thermo-couple, and diode terminating power sensors. The Model 2505A features a Type N female connector, and the 1510A features a compatible Type N male connector. These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories. Technical Specifications NSN: 6625-01-655-7060 Calibrate RF Power Sensors from 9 kHz to 18 GHz PMX & SYSIIB Compatible 0.01 to 10 mW usable range (-20 to +10 dBm) Primary (1505A) and Working (2505A) Transfer Standard configurations Rack mount option available 3 year warranty Made in USA

Microwave Calibration Feedthrough Standard

9 kHz to 18 GHz

TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature.

The Model 2505A is a feedthrough Thermistor standard used for the calibration of bolometer, thermo-couple, and diode terminating power sensors. The Model 2505A features a Type N female connector, and the 1510A features a compatible Type N male connector.

These RF Power Standards work with TEGAM’s new 1830A RF Power Meter, as well as our legacy DC Self-Balancing Bridges, 1806 and 1806B. System configurations employing instruments of this accuracy typically achieve calibration factor transfer results normally found only in primary standards laboratories.

Technical Specifications

  • NSN: 6625-01-655-7060
  • Calibrate RF Power Sensors from 9 kHz to 18 GHz
  • PMX & SYSIIB Compatible
  • 0.01 to 10 mW usable range (-20 to +10 dBm)
  • Primary (1505A) and Working (2505A) Transfer Standard configurations
  • Rack mount option available
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number 2505A
Product Name Microwave Calibration Standard, Feedthrough
Unlock Full Specs
to access all available technical data